EN
  • EN
  • DE

DAC7552IRGTTG4

Part No DAC7552IRGTTG4
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT DUAL W/SPI 16-QFN / DAC 2-CH Resistor-String 12-bit 16-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Resolution 12
Number of D/A Converters 2
Settling Time 5μs
Output Type Voltage - Buffered
Data Interface SPI, DSP
Reference Type External
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
INL/DNL (LSB) ±0.35, ±0.08
Architecture String DAC
Operating Temperature Range -40°C ~ 105°C
Package 16-VFQFN Exposed Pad
Manufacturer Package 16-QFN (3x3)
Win Source Part Number 772432-DAC7552IRGTTG4
Popularity Medium
Supply and Demand Status Limited
Family Name DAC7552
Introduction Date November 01, 2004
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DAC7552IRGTTG4 CAD Model

Description

Texas Instruments DAC7552IRGTTG4 Digital-to-Analog Converter

The Texas Instruments DAC7552IRGTTG4 is a high-performance, dual-channel, 12-bit digital-to-analog converter (DAC) designed to deliver precision and accuracy in a compact form factor. It is part of TI's extensive range of data converters that are widely used in various applications, including industrial automation, instrumentation, and digital signal processing systems.

This DAC is built using a resilient CMOS process, which ensures that it not only provides excellent stability and low power consumption but also maintains a high level of performance over its entire operating range. The DAC7552IRGTTG4 operates from a single 2.7V to 5.5V power supply, making it versatile for use in both 3.3V and 5V systems.

One of the standout features of the DAC7552IRGTTG4 is its dual-channel output, which allows for simultaneous updating of multiple analog signals. This is particularly useful in systems that require precise control over more than one analog variable. Each channel can be independently set via a serial interface, which is compatible with standard SPI, QSPI™, MICROWIRE™, and DSP interfaces.

The DAC7552IRGTTG4 also boasts an internal reference, which simplifies the design process by eliminating the need for external precision reference components. This internal reference is factory calibrated to ensure minimal temperature drift and to provide consistent performance across various operating conditions.

For enhanced flexibility, the device features a power-down mode that significantly reduces power consumption when the DAC is not in use. This feature is particularly beneficial for battery-powered or energy-sensitive applications where power efficiency is critical.

Packaged in a compact 16-pin QFN package, the DAC7552IRGTTG4 is designed to save board space and is ideal for space-constrained applications. Its robust design ensures reliable operation over an extended industrial temperature range of -40°C to +105°C, making it suitable for use in harsh environments.

In summary, the Texas Instruments DAC7552IRGTTG4 is a versatile and reliable digital-to-analog converter that combines dual-channel functionality, low power consumption, and an integrated reference to meet the needs of a wide array of precision analog applications.

You May Also Be Interested in

Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess