EN
  • EN
  • DE

DAC715P

Part No DAC715P
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description 16-BIT DIGITAL-TO-ANALOG CONVERTER with 16-Bit Bus Interface
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Resolution 16
Number of D/A Converters 1
Settling Time 10μs
Output Type Voltage - Buffered
Data Interface Parallel
Reference Type Internal
Operating Supply Voltage ±11.4 V ~ 16.5 V
INL/DNL (LSB) ±8 (Maximum), ±8 (Maximum)
Architecture R-2R
Operating Temperature Range -40°C ~ 85°C
Package 28-DIP (0.300", 7.62mm)
Manufacturer Package 28-PDIP
Win Source Part Number 1166506-DAC715P
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name DAC715
Introduction Date February 01, 2006
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian DAC715P CAD Model

Description

The DAC715P, a high-performance digital-to-analog converter (DAC) from Texas Instruments (TI), is a standout component in the realm of precision data conversion. Designed to meet the rigorous demands of industrial, communication, and high-end consumer electronics, the DAC715P is a versatile and reliable solution for converting digital information into precise analog outputs.

Key Features

  • Resolution: The DAC715P boasts a 16-bit resolution, providing fine granularity and high precision in its analog output.
  • Integrated Reference: A stable and precise onboard reference voltage enhances the accuracy and consistency of the output signal.
  • Monotonicity: Ensures that the analog output increases monotonically with the digital input, providing a predictable and linear response.
  • Settling Time: The DAC features a fast settling time, enabling quick updates to the analog output, which is crucial for dynamic systems requiring responsive changes.
  • Interface: With a flexible parallel interface, the DAC715P is easily connected to microcontrollers, digital signal processors (DSPs), or other digital systems.

Applications

The DAC715P is well-suited for a wide range of applications, including:

  • Process control and automation
  • Data acquisition systems
  • Digital signal modulation
  • Test and measurement equipment
  • Medical equipment

Performance and Reliability

TI's commitment to quality is evident in the DAC715P's design, which is built to deliver both high performance and reliability. The device operates over a wide temperature range, ensuring stability and functionality in various environmental conditions. Additionally, the DAC715P comes in a durable plastic DIP package, offering robust protection for the internal circuitry.

Easy Integration

Integrating the DAC715P into your system is straightforward, thanks to its simple logic interface and support for a wide range of supply voltages. This ease of use, combined with its precision performance, makes the DAC715P an excellent choice for designers looking to enhance their systems with high-quality analog outputs.

You May Also Be Interested in

Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $54.9962 $54.9962
3+ $45.1251 $135.3753
4+ $43.7150 $174.8600
5+ $42.3048 $211.5240
7+ $40.8947 $286.2629
9+ $36.6642 $329.9778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess