EN
  • EN
  • DE

DAC60508ZRTER

Part No DAC60508ZRTER
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT 16WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features 12 Bit Digital to Analog Converter 8 16-WQFN (3x3)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 16-WFQFN Exposed Pad
Case / Package 16-WQFN (3x3)
Family Name DAC60508
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-51036-1, 296-51036-2, DAC60508ZRTER-ND, 296-51036-6
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 916733-DAC60508ZRTER
Ultra Librarian 3D Model Ultra Librarian DAC60508ZRTER CAD Model

Description

Product Overview: DAC60508ZRTER from Texas Instruments

The DAC60508ZRTER is a high-performance, octal-channel digital-to-analog converter (DAC) engineered by Texas Instruments, a leader in semiconductor design. This precision DAC is part of TI's extensive portfolio of data converters that cater to a wide range of applications, including industrial automation, telecommunication systems, and consumer electronics.

Featuring eight individual DAC channels, the DAC60508ZRTER offers a 12-bit resolution which ensures fine granularity in the analog output. This makes it an excellent choice for applications that require precise control over voltage or current outputs. The device operates over a wide supply range of 2.7V to 5.5V, making it versatile for various power environments.

One of the standout features of the DAC60508ZRTER is its integrated precision internal reference, which greatly simplifies system design by eliminating the need for external components. This reference also delivers a low temperature coefficient, which enhances the stability and accuracy of the output over a wide temperature range.

The DAC60508ZRTER supports a variety of interface standards, including I2C, SPI, and QSPI, providing flexibility in communication with microcontrollers or microprocessors. This makes it easy to integrate into existing systems or for use in the development of new products.

Each DAC channel can be individually programmed through the digital interface, allowing for fine-tuning of the output as per the application's requirements. Additionally, the device features a power-on reset to zero-scale or mid-scale, depending on the user's preference, which ensures predictable behavior on power-up.

For enhanced reliability, the DAC60508ZRTER includes a power-down feature that reduces power consumption when not in use, making it suitable for battery-powered or energy-sensitive applications. The device is offered in a compact, leadless WQFN-16 package, which is ideal for space-constrained applications.

In summary, the DAC60508ZRTER from Texas Instruments is a robust and precise octal DAC that offers design flexibility, ease of integration, and high performance, making it an optimal solution for a broad range of analog output applications.

You May Also Be Interested in

Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.5292 $52.6460
12+ $8.6394 $103.6728
18+ $8.3694 $150.6492
25+ $8.0994 $202.4850
32+ $7.8294 $250.5408
43+ $7.0195 $301.8385
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess