EN
  • EN
  • DE

DAC56P

Part No DAC56P
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 16-Bit esolution Digital-to-Analog Converter 16-PDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
Lead Free Contains Lead
Number of Bits 16
Number of Pins 16
Packaging Bulk
Resolution 2 B
RoHS Non-Compliant
Win Source Part Number 1029890-DAC56P
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DAC56P CAD Model

Description

The DAC56P from Texas Instruments is a state-of-the-art digital-to-analog converter (DAC) designed to deliver high-precision and performance in a wide range of applications. Known for its excellent data conversion accuracy and stability, this product is an ideal choice for professionals in industries that require precise analog outputs, such as instrumentation, industrial control systems, and professional audio equipment.

Key Features

  • Resolution: The DAC56P boasts a 16-bit resolution, providing fine granularity and high precision in the analog output.
  • Settling Time: With a fast settling time, this DAC ensures quick response to changes in input, making it suitable for dynamic systems that require rapid adjustments.
  • Output Range: Users can benefit from a flexible output range, which can be configured to match the needs of the specific application it is being used in.
  • Low Power Consumption: Designed with power efficiency in mind, the DAC56P is suitable for use in portable devices or any application where power conservation is crucial.
  • Interface: The device includes a user-friendly digital interface for easy integration with microcontrollers and other digital systems.

Applications

The DAC56P is versatile and can be used in a variety of applications, including:

  • Automated Test Equipment (ATE)
  • Industrial Automation and Process Control
  • Data Acquisition Systems
  • High-end Audio Systems
  • Precision Instrumentation

Reliability and Support

Texas Instruments is known for its commitment to quality and reliability. The DAC56P is built to meet the high standards expected from TI products, ensuring long-term reliability and performance. Additionally, Texas Instruments provides comprehensive technical support and documentation, making it easier for engineers and developers to implement the DAC56P in their projects.

Conclusion

Whether you are designing a sophisticated industrial system or a high-fidelity audio device, the DAC56P from Texas Instruments offers the precision, speed, and reliability needed to achieve outstanding performance. Its combination of features makes it a top choice for professionals seeking a high-quality digital-to-analog conversion solution.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT SAR 64LQFP / 12 Bit Analog to Digital Converter 8 Input 1 SAR 64-LQFP (10x10)
Lowest to $10.8833
Texas Instruments
IC DAC 12BIT V-OUT 16DSBGA / 12 Bit Digital to Analog Converter 8 16-DSBGA
Lowest to $25.1793
Analog Devices Inc.
IC CHANNEL PROTECTOR SGL 8MSOP /
Lowest to $2.5382
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10X2QFN / 12 Bit Analog to Digital Converter 1, 2 Input 1 Sigma-Delta 10-X2QFN (2x1.5)
Lowest to $4.5249
Analog Devices Inc.
IC ADC 12BIT SAR 8MSOP / 12 Bit Analog to Digital Converter 1 Input 1 SAR 8-MSOP
Lowest to $52.3881
Texas Instruments
ADC Single SAR 125ksps 12-bit Parallel 28-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC ADC 16BIT SIGMA-DELTA 32TQFP / 16 Bit Analog to Digital Converter 12 Input 1 Sigma-Delta 32-TQFP (5x5)
Lowest to $8.7718
Analog Devices Inc.
IC ADC 8BIT PIPELINED 20SOIC / 8 Bit Analog to Digital Converter 1 Input 1 Pipelined 20-SOIC
Lowest to $17.4627
Renesas Electronics America
IC DAC 16BIT A-OUT 56VFQFPN / 16 Bit Digital to Analog Converter 2 56-VFQFPN (8x8)
Lowest to $48.9628

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess