EN
  • EN
  • DE

DAC5688IRGCRG4

Part No DAC5688IRGCRG4
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description DUAL-CHANNEL, 16-BIT, 800 MSPS, 2x-8x INTERPOLATING DIGITAL-TO-ANALOG CONVERTER (DAC)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1166481-DAC5688IRGCRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DAC5688IRGCRG4 CAD Model

Description

Texas Instruments DAC5688IRGCRG4 Digital-to-Analog Converter

The DAC5688IRGCRG4 is a high-performance, 16-bit digital-to-analog converter (DAC) from Texas Instruments designed to meet the demanding requirements of communication systems. This device is capable of converting digital data into precise analog output signals, making it an essential component in applications such as wireless base stations, cable modem termination systems, and other communication infrastructure equipment.

Key Features:

  • High Resolution: The DAC5688IRGCRG4 offers a 16-bit resolution, ensuring high-fidelity signal conversion and accurate reconstruction of the original signal.
  • High-Speed Interface: With a maximum sample rate of 800 MSPS (mega samples per second), this DAC supports high-speed data conversion, which is critical for broadband communication systems.
  • Dual-Channel Output: It features a dual-channel architecture, allowing for simultaneous output of two independent analog signals, thereby enhancing system throughput and efficiency.
  • Integrated Interpolation Filter: The device includes an 8x interpolation filter, which reduces the complexity of the digital signal processing required in the system.
  • Flexible Input Data Interface: The DAC5688IRGCRG4 supports various input data formats, including LVDS (Low Voltage Differential Signaling) for high-speed data transfers with reduced noise.
  • Complex Modulator: It incorporates a digital quadrature modulator correction circuitry that improves the performance of the I/Q modulator, leading to better signal quality and reduced errors.

Advanced Specifications:

The DAC5688IRGCRG4 is equipped with an internal voltage reference, which simplifies the design by eliminating the need for external reference components. Furthermore, the device's dynamic performance includes a high spurious-free dynamic range (SFDR) and low noise floor, contributing to superior signal quality.

Package and Reliability:

This DAC is available in a compact 64-VQFN (Quad Flat No-Lead) package, which is suitable for space-constrained applications. Manufactured by Texas Instruments, a leader in semiconductor solutions, the DAC5688IRGCRG4 is designed for high reliability and long operational life, ensuring stable performance in critical communication systems.

With its robust feature set, the DAC5688IRGCRG4 from Texas Instruments is an excellent choice for designers looking to implement a high-quality, high-speed DAC in their communication hardware.

You May Also Be Interested in

Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $73.4437 $73.4437
2+ $70.9625 $141.9250
3+ $66.0000 $198.0000
4+ $63.5188 $254.0752
5+ $61.0376 $305.1880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 510 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess