EN
  • EN
  • DE

DAC5681ZIRGCR

Part No DAC5681ZIRGCR
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT A-OUT 64VQFN / 16 Bit Digital to Analog Converter 1 64-VQFN (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Texas Instruments
Package Tape & Reel
Number of Bits 16
Number of D/A Converters 1
Settling Time 10.4ns (Typ)
Output Type Current - Unbuffered
Differential Output Yes
Data Interface LVDS - Parallel
Reference Type External, Internal
Voltage - Supply, Analog 3V ~ 3.6V
Voltage - Supply, Digital 1.7V ~ 1.9V
INL/DNL (LSB) ±4, ±2
Architecture Current Sink
Temperature Range - Operating -40°C ~ 85°C
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-VQFN (9x9)
Mounting Type Surface Mount
Base Product Number DAC5681
Standard Package 2,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1351409-DAC5681ZIRGCR
Ultra Librarian 3D Model Ultra Librarian DAC5681ZIRGCR CAD Model

Description

The DAC5681ZIRGCR is a high-performance, 16-bit digital-to-analog converter (DAC) designed by Texas Instruments, a leader in semiconductor design and manufacturing. This device is part of the DAC568x family and is specifically engineered to meet the demanding requirements of wireless communication systems, test equipment, and automated test equipment (ATE).

Featuring an impressive update rate of 1 GSPS (Giga Samples Per Second), the DAC5681ZIRGCR ensures high-speed data conversion with exceptional dynamic performance. This makes it an ideal solution for applications that require fast and accurate signal generation, such as baseband and IF signal synthesis, as well as waveform generation.

The DAC5681ZIRGCR incorporates an interpolating 2x/4x/8x filter that allows for lower input data rates, which simplifies the digital interface and reduces data I/O requirements. Additionally, the onboard PLL (Phase-Locked Loop) and NCO (Numerically Controlled Oscillator) further enhance the flexibility of the device, enabling it to generate a wide range of frequencies with high precision.

The device also features a differential current output, ranging from 2 mA to 20 mA, which can be easily interfaced with a variety of analog components. Its integrated 1.2V reference voltage source simplifies the design by reducing the need for external components. The DAC5681ZIRGCR also supports a wide range of digital input formats, including LVDS (Low-Voltage Differential Signaling), making it versatile for various system interfaces.

Housed in a compact 64-VQFN (Quad Flat No-Lead) package, the DAC5681ZIRGCR is designed for space-constrained applications. It operates over an industrial temperature range of -40°C to 85°C, ensuring reliable performance in harsh environments.

In summary, the Texas Instruments DAC5681ZIRGCR is a robust and versatile DAC that offers high-speed, high-precision data conversion capabilities, making it an excellent choice for a wide range of applications that require the highest level of signal fidelity and performance.

You May Also Be Interested in

Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.9257 $80.9257
2+ $78.3968 $156.7936
3+ $75.8679 $227.6037
4+ $73.3390 $293.3560
5+ $65.7522 $328.7610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess