EN
  • EN
  • DE

DAC5652IPFBG4

Part No DAC5652IPFBG4
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 10BIT DUAL 275MSPS 48TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Texas Instruments
Package Tray
Product Status Active
Programmable Not Verified
Number of Bits 10
Number of D/A Converters 2
Settling Time 20ns (Typ)
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type External, Internal
Voltage - Supply, Analog 3V ~ 3.6V
Voltage - Supply, Digital 3V ~ 3.6V
INL/DNL (LSB) ±0.25, ±0.16
Architecture Current Source
Temperature Range - Operating -40°C ~ 85°C
Package / Case 48-TQFP
Supplier Device Package 48-TQFP (7x7)
Mounting Type Surface Mount
Base Product Number DAC5652
Standard Package 250 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 583782-DAC5652IPFBG4
Ultra Librarian 3D Model Ultra Librarian DAC5652IPFBG4 CAD Model

Description

The DAC5652IPFBG4 is a high-performance, dual-channel, 10-bit digital-to-analog converter (DAC) designed by Texas Instruments. This advanced converter is tailored for demanding applications in telecommunications, test equipment, and base station infrastructure, where precision and speed are paramount.

Key Features

  • Resolution: 10-bit dual DAC offering fine granularity and high precision for analog signal generation.
  • Update Rate: Capable of reaching speeds up to 275 MSPS (mega samples per second), making it suitable for high-speed signal processing.
  • Interface: Features a parallel interface for high-speed data input, ensuring compatibility with a wide range of microcontrollers and digital signal processors.
  • Power Consumption: Optimized for low power consumption, making it ideal for power-sensitive applications.
  • Package: Housed in a 48-TQFP (Thin Quad Flat Package) that provides a compact footprint and excellent thermal performance.
  • Integrated Features: Includes an internal reference and output buffer, simplifying design and reducing external component count.
  • Flexibility: Offers flexible power-down modes, allowing for reduced power usage when the DAC is not in active operation.

Applications

The DAC5652IPFBG4 is particularly well-suited for applications that require high-speed data conversion and precise analog output. Some of the typical applications include:

  • Direct Digital Synthesis (DDS) for signal generation
  • Wireless communication infrastructure such as GSM, CDMA, LTE base stations
  • Digital oscilloscopes and waveform generators
  • Automated Test Equipment (ATE)
  • High-speed data acquisition systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the DAC5652IPFBG4 is no exception. Manufactured with the industry's highest standards, this DAC ensures reliability and performance consistency, making it a trusted choice for professional-grade applications.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the Texas Instruments official website or contact their support team.

You May Also Be Interested in

Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Intersil
Lowest to $7.1344
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.8274 $57.6548
5+ $23.6533 $118.2665
7+ $22.9141 $160.3987
10+ $22.1750 $221.7500
12+ $21.4358 $257.2296
16+ $19.2183 $307.4928
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess