EN
  • EN
  • DE

UC3875QP

Part No UC3875QP
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description Phase Shift Resonant Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Output Isolation Non-Isolated
Topology Full-Bridge
Voltage - Start Up 10.75V
Supply Voltage 9.5 V ~ 20 V
Duty Cycle 100%
Frequency - Switching 1MHz
Fault Protection Current Limiting
Control Features Frequency Control, Soft Start, Sync
Operating Temperature Range 0°C ~ 70°C (TA)
Package 28-LCC (J-Lead)
Manufacturer Package 28-PLCC (11.51x11.51)
Mounting SMD
Win Source Part Number 1276035-UC3875QP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UC3875
Introduction Date June 11, 2008
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian UC3875QP CAD Model

Description

The Texas Instruments UC3875QP is a full-bridge topology DC-DC converter integrated circuit (IC). It has a voltage start-up of 10.75V and a 100% duty cycle.

  • Operating Temperature: 0°C to 70°C (TA)
  • Switching Frequency: 1MHz
  • Features: Frequency control, soft start, and sync control
  • Package: 28-LCC (J-Lead)
  • Mounting: Surface-Mount Device (SMD)
  • Isolation: Non-isolated
  • Fault Protection: Current limiting
  • Family: UC3875

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess