EN
  • EN
  • DE

DAC5652AIPFBRG4

Part No DAC5652AIPFBRG4
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description DUAL, 10-BIT 275 MSPS DIGITAL-TO-ANALOG CONVERTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1614+5
Reference case TQFP48
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 730519-DAC5652AIPFBRG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DAC5652AIPFBRG4 CAD Model

Description

Texas Instruments DAC5652AIPFBRG4 Digital-to-Analog Converter

The DAC5652AIPFBRG4 from Texas Instruments is a highly integrated, dual-channel, 14-bit digital-to-analog converter (DAC) designed for demanding applications that require high-speed data conversion with reliable performance. This precision DAC is an ideal choice for telecommunications, base stations, data acquisition systems, and automated test equipment.

With its dual-channel architecture, the DAC5652AIPFBRG4 offers simultaneous output which allows for coherent signal generation that is essential in I/Q modulation schemes and complex signal generation. Each channel is capable of converting digital input signals into analog output signals at a rate of up to 275 MSPS (Mega Samples Per Second), enabling the generation of high-frequency waveforms with excellent dynamic performance.

The converter operates with a supply voltage ranging from 3.0V to 3.6V, making it compatible with a variety of digital systems. The device features a flexible digital interface with a 3.3V CMOS or LVDS (Low Voltage Differential Signaling) that supports high-speed data transfers while minimizing the digital noise coupling.

Key features of the DAC5652AIPFBRG4 include:

  • 14-bit resolution for precise signal conversion
  • Dual-channel operation enabling simultaneous DAC outputs
  • High-speed data conversion up to 275 MSPS
  • Low power dissipation for energy-efficient operation
  • Internal reference for simplified system design
  • Flexible interface options with CMOS or LVDS compatibility
  • 48-pin TQFP (Thin Quad Flat Package) for easy PCB (Printed Circuit Board) mounting

This device also incorporates an internal reference that simplifies the design by eliminating the need for external precision reference components. Additionally, the DAC5652AIPFBRG4 is designed with an emphasis on low power consumption, making it suitable for portable and low-power applications without compromising performance.

The DAC5652AIPFBRG4 comes in a compact 48-pin TQFP package that is conducive to space-constrained applications. Its robust design and high reliability make it a preferred choice for engineers and designers looking to implement a high-performance data conversion solution in their systems.

Overall, the Texas Instruments DAC5652AIPFBRG4 is a versatile and powerful component that delivers exceptional performance and reliability for a wide range of high-speed digital-to-analog conversion applications.

You May Also Be Interested in

Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.0597 $70.1194
4+ $28.7670 $115.0680
6+ $27.8680 $167.2080
8+ $26.9690 $215.7520
10+ $26.0701 $260.7010
13+ $23.3732 $303.8516
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess