EN
  • EN
  • DE

DAC53701DSGR

Part No DAC53701DSGR
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DIGITAL TO ANALOG CONVERTER / 10 Bit Digital to Analog Converter 1 8-WSON (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Texas Instruments
Packaging Reel - TR
Number of Bits 10
Number of D/A Converters 1
Settling Time 12µs
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C
Reference Type Internal, Supply
Voltage - Supply, Analog 1.71V ~ 5.5V
Voltage - Supply, Digital 1.71V ~ 5.5V
INL/DNL (LSB) ±1, ±1
Architecture String DAC
Temperature Range - Operating -40°C ~ 125°C
Case / Package 8-WFDFN Exposed Pad
Supplier Device Package 8-WSON (2x2)
Mounting Surface Mount
RoHS Status ROHS3 Compliant
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-DAC53701DSGRTR
Standard Package 3,000
Win Source Part Number 1322956-DAC53701DSGR
Ultra Librarian 3D Model Ultra Librarian DAC53701DSGR CAD Model

Description

The Texas Instruments DAC53701DSGR is a highly precise digital-to-analog converter (DAC) designed to meet the rigorous demands of complex industrial, automotive, and communication systems. This advanced DAC is part of TI's extensive portfolio of data converters that provide a combination of performance, power efficiency, and versatility.

Key Features

  • Resolution: The DAC53701DSGR features a 16-bit resolution which ensures fine granularity and high precision in analog output.
  • Interface: It comes with an I2C-compatible serial interface that supports standard (100 kbps), fast (400 kbps), and high-speed (3.4 Mbps) modes, making it easily integrable with a wide range of microcontrollers and processors.
  • Output Range: The DAC offers a flexible reference voltage input which allows for a wide range of output voltages, accommodating various application needs.
  • Integrated EEPROM: With an onboard EEPROM, the DAC53701DSGR can store user-defined settings, which simplifies device configuration during power-up sequences.
  • Power Supply: It operates on a single supply voltage, minimizing power consumption and simplifying power supply design.
  • Package: The device is available in a small-outline, surface-mount package, which is ideal for space-constrained applications.

Applications

The DAC53701DSGR is suitable for a broad range of applications, including:

  • Process control and automation
  • Data acquisition systems
  • Portable instrumentation
  • Automotive infotainment and body electronics
  • Communication infrastructure

Reliability and Support

Texas Instruments is known for its commitment to quality and long-term reliability. The DAC53701DSGR is built to the high standards expected from TI, ensuring consistent performance and durability for the lifetime of your product. Additionally, TI provides comprehensive technical support and design resources, including application notes, reference designs, and simulation tools to assist developers in integrating this DAC into their designs with ease.

You May Also Be Interested in

Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.2579
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9565 $50.8690
63+ $1.6053 $101.1339
97+ $1.5552 $150.8544
133+ $1.5050 $200.1650
172+ $1.4548 $250.2256
230+ $1.3044 $300.0120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,749 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess