EN
  • EN
  • DE

MAX336EAI+

Part No MAX336EAI+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Multiplexer Single 16:1 28-Pin SSOP / IC MULTIPLEXER 16X1 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Number of Circuits 1
On-State Resistance (Maximum) 400 Ohm
Channel-to-Channel Matching (ΔRon) 5 Ohm
Operating Supply Voltage 4.5 V ~ 20 V
Dual Voltage Supply ±4.5 V ~ 20 V
Switch Time (Ton, Toff) (Maximum) 500ns, 500ns
Charge Injection 3.5pC
Channel Capacitance (CS(off), CD(off)) 2pF, 20pF
Current - Leakage (IS(off)) (Maximum) 20pA
Crosstalk -86dB @ 100kHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 785951-MAX336EAI+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX336
Introduction Date April 01, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX336EAI+ CAD Model

Description

The MAX336EAI+ is a high-performance, 16-channel, single-ended, analog multiplexer from Maxim Integrated. This precision analog switching device is designed for use in a variety of applications, including data acquisition systems, test equipment, and communication systems. With its low on-resistance and low crosstalk between channels, the MAX336EAI+ ensures signal integrity, making it an ideal choice for routing high-frequency or fast digital signals.

Key Features

  • 16 Single-Ended Channels: Provides a wide array of input options for multiplexing signals.
  • Low On-Resistance (100 ohms max): Ensures minimal signal attenuation for accurate signal routing.
  • Low Charge Injection: Reduces signal distortion during switching, preserving signal fidelity.
  • Single +5V or Dual ±5V Supply Operation: Offers flexibility in power supply design to accommodate different system requirements.
  • TTL/CMOS-Logic Compatible: Allows for easy integration with a wide range of digital systems.
  • ESD Protection: Features electrostatic discharge protection to enhance the durability and lifespan of the device.
  • 44-Pin TSSOP Package: Compact package design saves board space and is suitable for space-constrained applications.

Applications

The MAX336EAI+ is versatile and can be used in numerous applications, including:

  • Data Acquisition Systems: For signal routing in multichannel data loggers and recorders.
  • Communication Systems: Ideal for switching between different communication channels.
  • Audio/Video Signal Routing: Suitable for routing complex AV signals without compromising quality.
  • Test Equipment: Can be used in automated test setups for multiplexing test points or signals.
  • Industrial Control Systems: For integrating multiple sensors and control signals in industrial environments.

Conclusion

The MAX336EAI+ from Maxim Integrated stands out as a reliable and efficient solution for analog signal multiplexing. Its robust feature set, including low on-resistance, low crosstalk, and ESD protection, ensures that it can meet the stringent requirements of a wide range of applications. Whether it's for data acquisition, communication, or industrial control, the MAX336EAI+ delivers performance and quality that designers and engineers can trust.

You May Also Be Interested in

Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0365 $56.2920
18+ $5.7735 $103.9230
27+ $5.5931 $151.0137
37+ $5.4127 $200.2699
48+ $5.2323 $251.1504
64+ $4.6910 $300.2240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess