EN
  • EN
  • DE

OR2C15A2BA256I-DT

Part No OR2C15A2BA256I-DT
Manufacturer Lucent
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1001968-OR2C15A2BA256I-DT
Categories OEM Parts(O-R)
Manufacturer Lucent
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OR2C15A2BA256I-DT CAD Model

Description

The OR2C15A2BA256I-DT is a field-programmable gate array (FPGA) from Lucent Technologies (now part of Nokia). It belongs to the ORCA 2C series of FPGAs, known for their versatility and use in a wide range of digital logic applications.

Applications:

  • Telecommunications equipment: Used in network switches, routers, and base stations for signal processing, data routing, and protocol handling.
  • Industrial control systems: Implemented in programmable logic controllers (PLCs), motor controllers, and robotic systems for real-time control and automation.
  • Aerospace and defense systems: Integrated into radar systems, navigation equipment, and communication devices for high-performance computing and signal processing.
  • Medical imaging devices: Utilized in MRI scanners, CT scanners, and ultrasound machines for image processing, data acquisition, and control functions.
  • Automotive electronics: Found in engine control units (ECUs), advanced driver-assistance systems (ADAS), and infotainment systems for control, monitoring, and data processing.

Features:

  • Configurable Logic Blocks (CLBs): Provides a flexible architecture with an array of configurable logic blocks that can be programmed to implement various digital functions.
  • Input/Output Blocks (IOBs): Offers a wide range of I/O options with programmable voltage levels and drive strengths for interfacing with external devices.
  • On-chip memory: Includes embedded memory blocks for storing data and instructions, reducing the need for external memory devices.
  • Clock management: Incorporates clock dividers, multipliers, and phase-locked loops (PLLs) for precise clock control and synchronization.
  • JTAG interface: Supports JTAG boundary scan testing and programming for easy debugging and configuration.

Benefits:

  • Flexibility: Allows for customization of digital logic circuits to meet specific application requirements.
  • High performance: Delivers fast processing speeds and low latency for demanding applications.
  • Integration: Reduces the number of discrete components required in a system, leading to smaller and more cost-effective designs.
  • Reprogrammability: Enables modification of the FPGA's functionality without requiring hardware changes, allowing for design iterations and upgrades.
  • Time to market: Speeds up the development process by providing a flexible platform for prototyping and experimentation.

The OR2C15A2BA256I-DT FPGA is typically packaged in a 256-pin BGA (Ball Grid Array) package. It operates over a specific voltage range and has a defined operating temperature range. Consult the official Lucent/Nokia datasheet for detailed specifications, including logic capacity, I/O count, power consumption, and timing characteristics.

You May Also Be Interested in

Rockwell
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Intel
Need more? Email Us
World Produts Inc.
Need more? Email Us
Harris Corporation
Need more? Email Us
Texas Instruments
Need more? Email Us
World Produts Inc.
Need more? Email Us
Yageo
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess