EN
  • EN
  • DE

DAC39J84IAAV

Part No DAC39J84IAAV
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT 2.8GSPS 144FCBGA / DAC 4-CH Segment 16-bit 144-Pin FCBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Resolution 16
Number of D/A Converters 4
Settling Time 10ns (Typ)
Output Type Current - Unbuffered
Differential Output Yes
Data Interface JESD204B
Reference Type External, Internal
Operating Supply Voltage 3.15 V ~ 3.45 V
Voltage - Supply, Digital 0.85 V ~ 1.05 V
INL/DNL (LSB) ±6, ±4
Architecture Current Source
Operating Temperature Range -40°C ~ 85°C
Package 144-FBGA, FCBGA
Manufacturer Package 144-FCBGA (10x10)
Win Source Part Number 772426-DAC39J84IAAV
Popularity Medium
Supply and Demand Status Limited
Family Name DAC39J84
Introduction Date November 27, 2014
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DAC39J84IAAV CAD Model

Description

The DAC39J84IAAV from Texas Instruments is a high-performance, quad-channel digital-to-analog converter (DAC) designed for use in demanding applications such as wireless infrastructure, test and measurement equipment, and high-speed data acquisition systems. This integrated circuit is part of Texas Instruments' extensive data converter portfolio and provides an excellent combination of speed, precision, and flexibility.

Key Features

  • High-Speed Performance: The DAC39J84IAAV is capable of converting digital signals to analog at an impressive maximum rate of 2.8 GSPS (giga-samples per second), allowing it to support high data bandwidth requirements.
  • Quad-Channel Operation: With four DAC channels integrated into a single package, this device enables complex signal generation and multi-channel applications without the need for multiple discrete converters.
  • Resolution: It offers a 16-bit resolution, providing fine granularity and high precision in the analog output signal, which is critical for applications requiring accurate signal representation.
  • JESD204B Interface: The DAC39J84IAAV uses the JESD204B high-speed serial interface, which simplifies PCB design, reduces the number of data I/O pins, and supports high-throughput data transfer between the DAC and digital host devices.

Applications

  • Wireless communication infrastructure such as base stations for 3G, 4G, and emerging 5G networks
  • High-speed data acquisition systems for industrial and scientific instrumentation
  • Complex signal generation for test and measurement equipment
  • Aerospace and defense systems requiring high-speed and high-precision DACs

Design and Integration

The DAC39J84IAAV is designed with integration in mind, featuring programmable interpolation filters, multi-band mixing, and internal dithering to improve dynamic performance. Its advanced features and robust design make it an ideal choice for system designers looking to optimize their signal chain for performance and efficiency.

For more detailed technical specifications, application notes, and support resources, designers and engineers are encouraged to visit the Texas Instruments website or contact their support team. With the DAC39J84IAAV, Texas Instruments continues to demonstrate its commitment to providing innovative solutions for high-speed data conversion applications.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 12BIT V-OUT TSOT23-8 / 12 Bit Digital to Analog Converter 1 TSOT-23-8
Lowest to $23.2836
Analog Devices Inc.
IC DAC 8BIT MULTIPLYING 16CDIP / 8 Bit Digital to Analog Converter 1 16-CERDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 10BIT V-OUT 8DIP / 10 Bit Digital to Analog Converter 2 8-PDIP
Need more? Email Us
Texas Instruments
IC DAC 16BIT A-OUT 28SSOP / 16 Bit Digital to Analog Converter 4 28-SSOP
Lowest to $65.8187
Analog Devices Inc.
IC DAC 16BIT V-OUT 16TSSOP / 16 Bit Digital to Analog Converter 1 16-TSSOP
Lowest to $15.0640
Texas Instruments
SINGALE CHANNEL DAC 16BIT / 16 Bit Digital to Analog Converter 1 10-VSSOP
Lowest to $5.1762
Texas Instruments
IC DAC 16BIT A-OUT 38TSSOP / 16 Bit Digital to Analog Converter 2 38-TSSOP
Lowest to $27.6331
Analog Devices Inc.
IC DAC 14BIT V-OUT 16TSSOP / 14 Bit Digital to Analog Converter 8 16-TSSOP
Lowest to $55.7143
Analog Devices Inc.
IC DAC 12BIT V-OUT 40QFN / 12 Bit Digital to Analog Converter 16 40-QFN (6x6)
Lowest to $93.7398

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $261.6542 $261.6542
2+ $234.5865 $469.1730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess