EN
  • EN
  • DE

DAC38J82IAAV

Part No DAC38J82IAAV
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description DAC3xJ82 Dual-Channel, 16-Bit, 1.6/2.5 GSPS, Digital-to-Analog Converters with 12.5 Gbps JESD204B Interface
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Resolution 16
Number of D/A Converters 2
Settling Time 10ns (Typ)
Output Type Current - Unbuffered
Differential Output Yes
Data Interface JESD204B
Reference Type External, Internal
Operating Supply Voltage 3.15 V ~ 3.45 V
Voltage - Supply, Digital 0.85 V ~ 0.95 V
INL/DNL (LSB) ±6, ±4
Architecture Current Source
Operating Temperature Range -40°C ~ 85°C
Package 144-FBGA, FCBGA
Manufacturer Package 144-FCBGA (10x10)
Win Source Part Number 1166460-DAC38J82IAAV
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name DAC38J82
Introduction Date January 17, 2014
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DAC38J82IAAV CAD Model

Description

Overview of DAC38J82IAAV

The DAC38J82IAAV is a high-performance, dual-channel Digital-to-Analog Converter (DAC) from Texas Instruments designed to deliver exceptional speed and precision for a wide range of applications. With its advanced features and robust design, this product is an ideal solution for demanding systems that require high-speed data conversion with reliable accuracy.

Key Features and Benefits

  • High-Speed Performance: The DAC38J82IAAV boasts a maximum sample rate of 2.5 GSPS, which enables it to support high bandwidth signals for applications such as wireless communications and test equipment.
  • Dual-Channel Output: With two DAC channels integrated into one chip, it provides a compact solution for systems that require multiple outputs without compromising on performance.
  • Resolution: This DAC offers a resolution of 16 bits, ensuring fine granularity and precise digital-to-analog conversion, which is critical for applications that demand high accuracy.
  • JESD204B Interface: The device features a JESD204B high-speed serial interface, which simplifies PCB design and allows for high throughput and efficient data transfer between the DAC and other system components.
  • Low Power Consumption: Designed with power efficiency in mind, the DAC38J82IAAV is suitable for systems where power conservation is essential, such as portable and battery-operated devices.
  • Integrated Features: The product includes various integrated features such as internal pattern generation, complex digital modulation, and multi-device synchronization, which enhance its versatility and ease of use.

Applications

The DAC38J82IAAV is well-suited for a variety of applications, including:

  • Wireless Infrastructure (e.g., base stations for 3G, 4G, and future 5G networks)
  • High-speed Data Acquisition Systems
  • Direct Digital Synthesis (DDS)
  • Aerospace and Defense Electronics
  • Medical Imaging Equipment
  • Test and Measurement Equipment

With its combination of high-speed performance, dual-channel output, and integrated features, the DAC38J82IAAV from Texas Instruments is a powerful component that meets the needs of advanced digital signal processing systems. Its reliability and precision make it a go-to choice for engineers and designers looking to push the boundaries of their technology solutions.

You May Also Be Interested in

Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $115.6717 $115.6717
2+ $111.9403 $223.8806
3+ $108.2090 $324.6270
4+ $97.0150 $388.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 277 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess