EN
  • EN
  • DE
  • IT

DAC34SH84I

Part No DAC34SH84I
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference case BGA
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
RoHS State Request Verification
Win Source Part Number 752860-DAC34SH84I
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DAC34SH84I CAD Model

Description

The DAC34SH84I is a highly integrated digital-to-analog converter (DAC) from Texas Instruments, designed for use in demanding applications that require high-speed data conversion and exceptional signal quality. This device is particularly well-suited for wireless infrastructure, test and measurement equipment, and high-speed data acquisition systems.

Key Features:

  • High Performance: The DAC34SH84I boasts an impressive 16-bit resolution with a maximum sampling rate of 1.5 GSPS (Giga-Samples Per Second), providing the precision and speed necessary for high-performance signal processing tasks.
  • Quad-Channel: This quad-channel DAC features four independent DAC cores, allowing for versatile multi-channel applications and complex signal generation with lower system cost and reduced power consumption.
  • Flexible Interpolation Filters: With integrated 2x, 4x, and 8x interpolation filters, the DAC34SH84I can effectively increase the data rate while reducing the data bandwidth requirements on the digital interface and the complexity of the digital filter stages.
  • Low Power Consumption: Despite its high-speed capabilities, the DAC34SH84I maintains low power consumption, which is critical for building energy-efficient systems.
  • Integrated Complex Modulator: The device includes an integrated complex modulator with NCO (Numerically Controlled Oscillator), which simplifies the generation of modulated bandwidths and reduces the need for external components.
  • Programmable: A serial peripheral interface (SPI) is available for programming and control, offering flexibility and ease of integration into a variety of systems.
  • Temperature Range: It operates over an industrial temperature range, ensuring reliability and performance under varying environmental conditions.

Applications:

  • Wireless Infrastructure (e.g., Base Stations for 3G, 4G, 5G)
  • Test and Measurement Equipment
  • High-Speed Data Acquisition Systems
  • Military and Aerospace Electronics
  • Medical Imaging Systems

The DAC34SH84I is a testament to Texas Instruments' commitment to providing cutting-edge technology for high-speed digital-to-analog conversion. Its robust feature set and exceptional performance make it an ideal choice for designers looking to push the boundaries of what's possible in their digital signal processing applications.

You May Also Be Interested in

Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess