EN
  • EN
  • DE

DAC3171IRGCT

Part No DAC3171IRGCT
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 14BIT 500MSPS 64VQFN / DAC 1-CH Current Steering 14-bit 64-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Resolution 14
Number of D/A Converters 1
Settling Time 11ns (Typ)
Output Type Current - Unbuffered
Differential Output Yes
Data Interface LVDS - Parallel
Reference Type External, Internal
Operating Supply Voltage 1.71 V ~ 1.89 V, 3.15 V ~ 3.45 V
Voltage - Supply, Digital 1.71 V ~ 1.89 V
INL/DNL (LSB) ±2, ±1
Architecture Current Source
Operating Temperature Range -40°C ~ 85°C
Package 64-VFQFN Exposed Pad
Manufacturer Package 64-VQFN (9x9)
Win Source Part Number 772420-DAC3171IRGCT
Popularity Medium
Supply and Demand Status Limited
Family Name DAC3171
Introduction Date August 11, 2013
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DAC3171IRGCT CAD Model

Description

Introducing the DAC3171IRGCT from Texas Instruments

The DAC3171IRGCT is a high-performance, single-channel, 10-bit digital-to-analog converter (DAC) that offers exceptional accuracy and stability. Manufactured by Texas Instruments, a leader in semiconductor solutions, this product is designed to meet the demanding requirements of modern electronic systems.

With its compact 64-VQFN (10x10) package, the DAC3171IRGCT is ideal for space-constrained applications. It operates over a wide supply voltage range, accommodating various system designs. The device integrates a 10-bit DAC core, providing a high level of precision and linearity for critical applications where data conversion accuracy is paramount.

The DAC3171IRGCT boasts a high-speed interface that supports update rates up to 250 MSPS, making it suitable for applications such as wireless communication, test and measurement equipment, and automated test equipment. The fast data throughput ensures minimal latency, which is crucial for real-time data processing and control systems.

One of the key features of this DAC is its built-in 2x to 8x interpolating filter, which simplifies the digital signal processing (DSP) requirements on the system side. This feature allows the DAC3171IRGCT to process lower sampling rate inputs while still providing high-quality output signals, reducing the complexity and cost of the overall system design.

The device also includes a flexible digital interface with an optional DDR LVDS or LVCMOS input, providing designers with the versatility to choose the optimal interface for their specific application. Additionally, the DAC3171IRGCT offers an internal reference, which can be bypassed if an external reference is preferred, allowing further customization for design optimization.

With its robust feature set and high level of integration, the DAC3171IRGCT from Texas Instruments is an excellent choice for engineers looking to enhance the performance and efficiency of their digital-to-analog conversion systems. Whether used in professional audio equipment, medical imaging, or high-speed data acquisition systems, this DAC provides the reliability and precision that modern electronics demand.

For more information, datasheets, and support, visit the Texas Instruments website or contact your local TI distributor.

You May Also Be Interested in

Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $53.2902 $53.2902
3+ $43.7253 $131.1759
4+ $42.3589 $169.4356
5+ $40.9925 $204.9625
7+ $39.6261 $277.3827
9+ $35.5268 $319.7412
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 311 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess