The SN74HCT04NS from Texas Instruments is a robust, high-performance device from the 74HCT family, designed to meet a wide range of application requirements. This particular integrated circuit (IC) is a hex inverter, which means it contains six independent inverter gates in a single package. The SN74HCT04NS is an essential component for digital electronics, providing the basic inverting function to logic circuits.
Key Features
- Logic Type: Hex Inverter - It includes six identical inverter gates.
- Operating Voltage: 4.5V to 5.5V - Compatible with TTL (Transistor-Transistor Logic) power levels, ensuring easy integration with existing 5V systems.
- Output Current: -4mA to 4mA - Capable of driving loads with moderate power requirements.
- Propagation Delay Time: 8ns at 4.5V - Fast response time for high-speed applications.
- Operating Temperature: -40°C to 85°C - Suitable for industrial environments and demanding conditions.
- Package / Case: 14-SOIC - A compact, surface-mount package that saves space on printed circuit boards (PCBs).
Applications
The versatility of the SN74HCT04NS makes it suitable for a wide range of applications, including:
- Logic inversion
- Signal conditioning
- Oscillator circuits
- Pulse shaping
- Waveform generation
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability, and the SN74HCT04NS is no exception. This device is manufactured to the highest standards, ensuring consistent performance and longevity even under strenuous conditions. Whether for commercial, industrial, or educational applications, the SN74HCT04NS is a reliable choice for designers and engineers seeking a dependable hex inverter solution.
Ordering and Packaging
The SN74HCT04NS comes in tape and reel packaging, facilitating efficient assembly during mass production. For ordering, refer to the specific part number and package type to ensure the correct configuration for your application.