The DAC124S085CISD/NOPB is a precision, low-power, quad 12-bit digital-to-analog converter (DAC) designed by Texas Instruments to provide high-performance digital-to-analog conversion in a compact package. This versatile DAC is ideal for a wide range of applications including data acquisition systems, industrial automation, medical equipment, and portable devices.
Key Features
- Resolution: 12-bit quad channel output, offering fine digital control over the analog output.
- Interface: SPI serial interface, ensuring easy integration with most microcontrollers and digital systems.
- Power Efficiency: Low power operation with a single 2.7V to 5.5V supply, suitable for battery-powered and energy-sensitive applications.
- Package: Compact 10-lead WSON package, saving board space and making it suitable for space-constrained applications.
- Temperature Range: Industrial temperature range from -40°C to +105°C, ensuring reliable performance in harsh environments.
- Accuracy: Integral nonlinearity (INL) and differential nonlinearity (DNL) are specified at ±1 LSB, ensuring precise output for critical applications.
- Output: Rail-to-rail output swing, providing maximum dynamic range.
- Settling Time: Fast settling time of 8µs to within ±0.5 LSB, enabling rapid changes in output voltage.
Applications
The DAC124S085CISD/NOPB is designed to be used in a variety of applications where precise digital control of an analog signal is necessary. Its high resolution and low power consumption make it an excellent choice for portable and battery-operated devices. Additionally, its robust performance characteristics make it suitable for industrial control systems, automated test equipment, and other applications requiring high reliability and accuracy.
Ordering Information
The DAC124S085CISD/NOPB is available in a lead-free, RoHS-compliant package, ensuring compliance with current environmental standards. It is also provided in a tape and reel form for use in high-volume production environments. For detailed ordering and shipping information, please refer to the Texas Instruments official website or authorized distributors.