EN
  • EN
  • DE

DAC121S101QCMKX/NOPB

Part No DAC121S101QCMKX/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT TSOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features 12 Bit Digital to Analog Converter 1 TSOT-23-6
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package SOT-23-6 Thin, TSOT-23-6
Case / Package TSOT-23-6
Family Name DAC121
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number DAC121S101QCMKX, DAC121S101QCMKX-ND
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 868159-DAC121S101QCMKX/NOPB
Ultra Librarian 3D Model Ultra Librarian DAC121S101QCMKX/NOPB CAD Model

Description

DAC121S101QCMKX/NOPB - Texas Instruments 12-Bit Micro Power Digital-to-Analog Converter

The DAC121S101QCMKX/NOPB is a highly efficient, 12-bit digital-to-analog converter (DAC) from Texas Instruments designed to meet the demanding needs of modern precision electronics. This device offers a compact and power-conscious solution for converting digital signals into their analog counterparts with high accuracy and stability.

Key Features:

  • Resolution: The DAC121S101QCMKX/NOPB boasts a 12-bit resolution, ensuring fine granularity and precise analog output for a wide range of applications.
  • Supply Voltage: Operating on a supply voltage range from 2.7V to 5.5V, this DAC is versatile and can be powered by various sources, making it suitable for both portable and fixed power supply designs.
  • Low Power Consumption: With a typical power consumption of just 177 µW at 3V, it is an ideal choice for battery-operated devices and energy-sensitive applications.
  • Settling Time: The DAC121S101QCMKX/NOPB offers a fast settling time of 8 µs to within ±0.5 LSB, allowing for rapid signal generation that can keep pace with high-speed systems.
  • Output: The device provides a rail-to-rail output, which maximizes the dynamic range and is compatible with a wide array of subsequent stages in the signal chain.
  • Interface: It features a simple SPI serial interface for digital input, making it easy to integrate with microcontrollers and other digital systems.
  • Package: The DAC121S101QCMKX/NOPB is available in a small 6-pin SOT-23 package, offering a compact footprint for space-constrained applications.

Applications:

The DAC121S101QCMKX/NOPB is suitable for a multitude of applications that require high-precision analog output. This includes but is not limited to:

  • Data Acquisition Systems
  • Battery-Powered Instruments
  • Digital Gain and Offset Adjustment
  • Process Control and Automation
  • Portable Equipment

Quality and Reliability:

As with all Texas Instruments products, the DAC121S101QCMKX/NOPB is manufactured to the highest quality standards, ensuring reliable performance in a wide range of environmental conditions. The device is also lead-free and RoHS compliant, aligning with current environmental regulations and standards for electronic components.

You May Also Be Interested in

Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4659 $51.9885
36+ $2.8438 $102.3768
55+ $2.7549 $151.5195
76+ $2.6661 $202.6236
98+ $2.5772 $252.5656
130+ $2.3106 $300.3780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,550 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess