EN
  • EN
  • DE

HMC204MS8GETR

Part No HMC204MS8GETR
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC DOUBLER PASSIVE FREQ 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Status Obsolete
Function Doubler
Frequency 4GHz ~ 8GHz
RF Type HiperLAN, UNII
Manufacturer Package 8-TSSOP, 8-MSOP Exposed Pad
Supplier Device Package 8-MSOP
Family Part Number HMC204
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Win Source Part Number 718519-HMC204MS8GETR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC204MS8GETR CAD Model

Description

Product Overview: HMC204MS8GETR by Analog Devices Inc.

The HMC204MS8GETR is a high-performance, GaAs MMIC SMT double-balanced mixer, designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This mixer is part of the Hittite Microwave product line and is well-suited for RF and IF applications where a high level of linearity, broad frequency range, and a compact form factor are essential.

Key Features

  • Frequency Range: The HMC204MS8GETR operates over a wide frequency range, with the RF/LO frequency from 1.5 GHz to 4.0 GHz and the IF frequency from DC to 1.5 GHz, making it versatile for various applications.
  • Conversion Loss: It offers a conversion loss of 8 dB, providing an efficient signal conversion process.
  • LO/RF Isolation: The device features excellent LO/RF isolation of 45 dB, ensuring minimal leakage between the local oscillator and the RF signal paths.
  • IP3 Performance: With an input third-order intercept (IP3) of 25 dBm, the mixer demonstrates strong linearity, making it ideal for high-performance systems.
  • Package: The HMC204MS8GETR is available in an 8-lead MSOPG package with an exposed ground paddle, providing ease of integration and excellent thermal performance.

Applications

The HMC204MS8GETR is a versatile component that can be used in a variety of RF and microwave applications, including:

  • Cellular/PCS/3G
  • ISM and MMDS Loops
  • Wireless LAN
  • Test Equipment
  • Satellite Communications

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the HMC204MS8GETR is no exception. It is fabricated using a robust GaAs MMIC process, ensuring high reliability and consistent performance for critical applications. The mixer is RoHS compliant and adheres to industry-standard quality management systems, providing peace of mind for designers and manufacturers who demand the highest standards of component excellence.

The HMC204MS8GETR from Analog Devices Inc. represents a blend of performance, integration, and quality, suitable for a wide range of demanding RF applications.

You May Also Be Interested in

MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
PALLET 240W 2.7-2.9GHZ
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY IN A CASE
Need more? Email Us
MACOM Technology Solutions
PHASE DETECTOR,MODULE,CS121
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.3855 $68.3130
13+ $9.3420 $121.4460
20+ $9.0500 $181.0000
27+ $8.7581 $236.4687
35+ $8.4662 $296.3170
46+ $7.5904 $349.1584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess