EN
  • EN
  • DE

DAC121C085CIMM/NOPB

Part No DAC121C085CIMM/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT MICROPWR I2C 8VSSOP / DAC 1-CH Resistor-String 12-bit 8-Pin VSSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Resolution 12
Number of D/A Converters 1
Settling Time 8.5μs
Output Type Voltage - Buffered
Data Interface I2C
Reference Type External
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
INL/DNL (LSB) +2.2/-1.5, +0.18/-0.12
Architecture String DAC
Operating Temperature Range -40°C ~ 125°C
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-VSSOP
Win Source Part Number 772411-DAC121C085CIMM/NOPB
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1k pcs
Family Name DAC121C085
Introduction Date January 30, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DAC121C085CIMM/NOPB CAD Model

Description

Product Overview: DAC121C085CIMM/NOPB

The DAC121C085CIMM/NOPB is a highly precise 12-bit digital-to-analog converter (DAC) from Texas Instruments, designed to meet the stringent requirements of industrial, communication, and consumer electronics applications. This product is part of Texas Instruments' extensive DAC portfolio, known for its reliability and performance.

Key Features

  • Resolution: The DAC121C085 offers 12-bit resolution, providing fine granularity and high precision in analog output signals.
  • Interface: It features an I2C-compatible serial interface, which allows easy integration with most microcontrollers and processors, simplifying the design and saving valuable board space.
  • Power Efficiency: With a low power consumption design, this DAC operates on a single 2.7V to 5.5V power supply, making it suitable for battery-powered and energy-sensitive applications.
  • Package: Housed in an 8-pin VSSOP package, the DAC121C085CIMM/NOPB offers a compact footprint, essential for space-constrained applications.
  • Output: It provides a rail-to-rail output, which maximizes dynamic range and enhances the performance of the overall system.
  • Settling Time: The DAC boasts a fast settling time, ensuring quick response to command changes, which is crucial for real-time applications.

Applications

The DAC121C085CIMM/NOPB is versatile and can be used in various applications, including:

  • Portable, battery-operated equipment
  • Data acquisition systems
  • Industrial control systems
  • Audio applications
  • Digital gain and offset adjustment

Quality and Reliability

As with all Texas Instruments products, quality and reliability are at the forefront of the DAC121C085CIMM/NOPB's design and manufacturing process. It is available in a lead-free, RoHS-compliant package, ensuring adherence to environmental regulations and commitment to sustainability.

Conclusion

The DAC121C085CIMM/NOPB from Texas Instruments is an excellent choice for designers looking for a high-precision, low-power, and space-efficient DAC solution. Its robust feature set and ease of use make it an ideal component for a wide range of applications where accurate analog signal generation is required.

You May Also Be Interested in

Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6303 $50.8242
34+ $2.9787 $101.2758
52+ $2.8857 $150.0564
72+ $2.7926 $201.0672
93+ $2.6995 $251.0535
124+ $2.4202 $300.1048
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,550 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess