EN
  • EN
  • DE

DAC108S085CIMTX/NOPB

Part No DAC108S085CIMTX/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description DAC108S085 10-Bit Micro Power OCTAL Digital-to-Analog Converter with Rail-to-Rail Outputs
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Resolution 10
Number of D/A Converters 8
Settling Time 6μs
Output Type Voltage - Buffered
Data Interface SPI, DSP
Reference Type External
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
INL/DNL (LSB) ±0.5, +0.08/-0.04
Architecture String DAC
Operating Temperature Range -40°C ~ 125°C
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 1166390-DAC108S085CIMTX/NOPB
Manufacturer Homepage www.ti.com
Family Name DAC108S085
Introduction Date October 01, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DAC108S085CIMTX/NOPB CAD Model

Description

Product Overview: DAC108S085CIMTX/NOPB

The DAC108S085CIMTX/NOPB is a high-performance, octal, 10-bit digital-to-analog converter (DAC) designed by Texas Instruments. This precision DAC is ideal for a wide range of applications, including industrial automation, test and measurement systems, and digital signal processing.

Key Features

  • Resolution: The device boasts a 10-bit resolution, providing fine granularity for analog output signals.
  • Channels: It features eight independent DAC channels, allowing for multiple signal outputs from a single device.
  • Interface: The DAC108S085CIMTX/NOPB includes a versatile SPI serial interface that supports high-speed data transfer.
  • Supply Voltage: It operates on a wide supply voltage range of 2.7V to 5.5V, accommodating various system power requirements.
  • Power Consumption: With its low power consumption, it is suitable for battery-powered and portable applications.
  • Packaging: The device is offered in a compact 16-lead WSON package, ensuring a small footprint on the PCB.
  • Temperature Range: It is designed to operate over the extended industrial temperature range of -40°C to +105°C.

Applications

The DAC108S085CIMTX/NOPB is versatile and can be used in a variety of applications such as:

  • Data acquisition systems
  • Process control
  • Automated test equipment
  • Portable instruments
  • Audio and video equipment

Reliability and Quality

Texas Instruments is known for its commitment to quality and reliability. The DAC108S085CIMTX/NOPB is no exception, as it is designed to meet the stringent requirements of industrial applications. It is also RoHS compliant and lead-free, making it suitable for use in environmentally sensitive applications.

Overall, the DAC108S085CIMTX/NOPB from Texas Instruments is a reliable and efficient solution for systems requiring multiple DAC channels with high-resolution output. Its robust design and feature set make it an excellent choice for designers looking to enhance their analog output capabilities.

You May Also Be Interested in

Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5374 $53.0610
31+ $3.3135 $102.7185
47+ $3.2015 $150.4705
68+ $2.9777 $202.4836
88+ $2.8657 $252.1816
109+ $2.7538 $300.1642
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,200 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess