EN
  • EN
  • DE

DAC104S085CIMMX/NOPB

Part No DAC104S085CIMMX/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description DAC 10BIT MICROPWR QUAD 10-MSOP / DAC 4-CH Resistor-String 10-bit 10-Pin VSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Resolution 10
Number of D/A Converters 4
Settling Time 6μs
Output Type Voltage - Buffered
Data Interface SPI, DSP
Reference Type External
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
INL/DNL (LSB) ±0.7, +0.08
Architecture String DAC
Operating Temperature Range -40°C ~ 105°C
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-VSSOP
Win Source Part Number 772409-DAC104S085CIMMX/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name DAC104S085
Introduction Date June 01, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DAC104S085CIMMX/NOPB CAD Model

Description

Product Overview: DAC104S085CIMMX/NOPB

The DAC104S085CIMMX/NOPB is a high-performance, quad 10-bit digital-to-analog converter (DAC) designed by Texas Instruments, a global semiconductor company known for its innovative and reliable products. This particular DAC is a part of the extensive family of low-power, voltage-output, quad-channel DACs and is ideal for a wide range of applications, including data acquisition systems, industrial control processes, and portable battery-operated devices.

Key Features

  • Resolution: The device has a 10-bit resolution, providing precise analog output and ensuring high fidelity in digital-to-analog conversion.
  • Channels: It features four independent DAC channels, allowing for multiple signal outputs simultaneously, which is essential for complex systems requiring multi-signal processing.
  • Low Power Consumption: Designed for energy efficiency, the DAC104S085CIMMX/NOPB is optimized for low-power operations, making it suitable for portable and battery-powered applications.
  • Supply Range: The device operates on a wide supply range of 2.7V to 5.5V, providing design flexibility across various power specifications.
  • Package: It comes in a compact 10-pin VSSOP package, ensuring a minimal footprint on the PCB and is ideal for space-constrained applications.
  • Interface: The DAC104S085CIMMX/NOPB is equipped with a 3-wire SPI serial interface, facilitating easy communication with microcontrollers or digital systems.
  • Settling Time: With a fast settling time, this DAC allows for quick and accurate signal conversion, which is critical for real-time applications.

Applications

  • Automated Test Equipment (ATE)
  • Consumer Electronics
  • Data Acquisition Systems
  • Industrial Process Control
  • Portable Battery-Powered Devices

The DAC104S085CIMMX/NOPB is designed to meet the demands of high-performance systems that require multiple DAC channels with low power consumption and a wide voltage supply range. Its robust design and ease of integration make it an excellent choice for designers looking to enhance the analog output capabilities of their systems without compromising on space or power efficiency.

Environmental and Quality Certifications

The device adheres to environmental standards and comes with the "NOPB" suffix, indicating that it is lead-free and RoHS compliant. Texas Instruments is dedicated to producing environmentally friendly and high-quality components, ensuring that the DAC104S085CIMMX/NOPB meets industry standards for reliability and sustainability.

You May Also Be Interested in

Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6149 $50.6086
34+ $2.9661 $100.8474
53+ $2.8734 $152.2902
72+ $2.7807 $200.2104
94+ $2.6880 $252.6720
125+ $2.4100 $301.2500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,510 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess