EN
  • EN
  • DE

DAC108S085CISQ/NOPB

Part No DAC108S085CISQ/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 10BIT V-OUT 16WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Programmable Not Verified
Number of Bits 10
Number of D/A Converters 8
Settling Time 6µs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI, DSP
Reference Type External
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±0.5, +0.08/-0.04
Architecture String DAC
Temperature Range - Operating -40°C ~ 125°C
Package / Case 16-WFQFN Exposed Pad
Supplier Device Package 16-WQFN (4x4)
Mounting Type Surface Mount
Base Product Number DAC108S085
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 583703-DAC108S085CISQ/NOPB
Ultra Librarian 3D Model Ultra Librarian DAC108S085CISQ/NOPB CAD Model

Description

DAC108S085CISQ/NOPB - A High-Performance 10-Bit Micro-Power OCTAL Digital-to-Analog Converter from Texas Instruments

The DAC108S085CISQ/NOPB is an exceptional digital-to-analog converter (DAC) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is part of the DAC108S085 series, which are low-power, octal, 10-bit digital-to-analog converters that offer outstanding performance and precision for a wide range of applications.

With its compact 16-lead LLP (Leadless Leadframe Package) footprint, the DAC108S085CISQ/NOPB is an ideal solution for space-constrained applications. It operates from a single 2.7V to 5.5V supply, making it versatile for use in both 3V and 5V systems. The device boasts a guaranteed monotonicity by design, ensuring that the output increases or remains constant with an increase in the digital input code, providing a reliable and predictable performance.

The DAC108S085CISQ/NOPB features an excellent settling time of just 4.5 microseconds to within ±0.5 LSB, which allows for rapid updates of analog outputs. This quick response time is critical for applications requiring real-time control and high-speed data processing. Furthermore, the device includes a power-on reset circuit that ensures the DAC output powers up at zero volts and remains there until a valid write takes place. This feature is essential for applications that require a known startup state.

Another key benefit of the DAC108S085CISQ/NOPB is its low power consumption. The device draws only 0.7 mA per channel at 3V, reducing the power requirements for battery-operated devices and enhancing overall system power efficiency. Additionally, the DAC108S085CISQ/NOPB includes a power-down feature that reduces the current consumption of the device to 15 nA at 3V, further extending battery life in portable applications.

This DAC is perfect for a wide range of applications, including battery-operated equipment, digital gain and offset adjustment, programmable voltage and current sources, and process control and servo loops. With its robust feature set and Texas Instruments' commitment to quality, the DAC108S085CISQ/NOPB stands out as a top choice for designers seeking a high-performance, multi-channel DAC solution.

You May Also Be Interested in

Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.9651 $63.8604
8+ $13.0996 $104.7968
12+ $12.6902 $152.2824
17+ $12.2809 $208.7753
22+ $11.8715 $261.1730
29+ $10.6434 $308.6586
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess