EN
  • EN
  • DE

DAC101S101QCMK/NOPB

Part No DAC101S101QCMK/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description DAC RRO 10BIT MICROPWR TSOT23-6 / DAC 1-CH Resistor-String 10-bit Automotive 6-Pin TSOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Resolution 10
Number of D/A Converters 1
Settling Time 7.5μs
Output Type Voltage - Buffered
Data Interface SPI, DSP
Reference Type Supply
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
INL/DNL (LSB) ±0.6, +0.15/-0.05
Architecture String DAC
Operating Temperature Range -40°C ~ 125°C
Package SOT-23-6 Thin, TSOT-23-6
Manufacturer Package TSOT-23-6
Win Source Part Number 772407-DAC101S101QCMK/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name DAC101S101
Introduction Date June 17, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DAC101S101QCMK/NOPB CAD Model

Description

Product Overview: DAC101S101QCMK/NOPB by Texas Instruments

The DAC101S101QCMK/NOPB is a cutting-edge digital-to-analog converter (DAC) designed and manufactured by Texas Instruments, a leader in semiconductor technology. This high-performance component is a part of the DAC101S101 series and is specifically engineered to offer precision and efficiency in a wide range of applications.

Key Features

  • Resolution: The DAC101S101QCMK/NOPB boasts a 10-bit resolution, providing fine granularity in the digital-to-analog conversion process, which is ideal for applications requiring precise control over analog output.
  • Update Rate: With a fast settling time, this DAC can achieve an update rate of up to 6 MHz, making it suitable for high-speed applications where rapid changes in the analog output are necessary.
  • Low Power Consumption: It is designed for low power operation, consuming a mere 117 μA at 3V, which helps in extending battery life in portable devices and reduces power requirements in other applications.
  • Single-Supply Operation: The device operates from a single 2.7V to 5.5V power supply, providing flexibility in various system designs and ensuring compatibility with a range of other electronic components.
  • Output Buffer: The integrated rail-to-rail output buffer allows the output to swing from 0V to the supply voltage, offering a wide dynamic range for the analog output signal.

Applications

The DAC101S101QCMK/NOPB is versatile and can be used in a multitude of applications, including:

  • Data Acquisition Systems
  • Battery-Powered Instruments
  • Digital Gain and Offset Adjustment
  • Process Control and Automation
  • Portable Equipment

Package and Quality

This DAC comes in a compact, 6-pin SOT-23 package, making it an excellent choice for space-constrained applications. The NOPB designation indicates that the product is lead-free ("No lead (Pb)"), adhering to environmental standards and regulations. Texas Instruments' commitment to quality ensures that the DAC101S101QCMK/NOPB is a reliable and durable choice for both industrial and commercial applications.

With its combination of high resolution, speed, low power consumption, and flexible supply voltage, the DAC101S101QCMK/NOPB from Texas Instruments stands out as a superior choice for system designers seeking to integrate precise analog control into their digital systems.

You May Also Be Interested in

Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7962 $53.8860
70+ $1.4739 $103.1730
110+ $1.4278 $157.0580
145+ $1.3817 $200.3465
190+ $1.3357 $253.7830
255+ $1.1975 $305.3625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,620 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess