EN
  • EN
  • DE

DAC084S085CIMM/NOPB

Part No DAC084S085CIMM/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description DAC084S085 8-Bit Micropower QUAD Digital-to-Analog Converter With Rail-to-Rail Output
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Resolution 8
Number of D/A Converters 4
Settling Time 4.5μs
Output Type Voltage - Buffered
Data Interface SPI, DSP
Reference Type External
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
INL/DNL (LSB) ±0.14, +0.04 (Maximum)
Architecture String DAC
Operating Temperature Range -40°C ~ 105°C
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-VSSOP
Win Source Part Number 1166351-DAC084S085CIMM/NOPB
Manufacturer Homepage www.ti.com
Family Name DAC084S085
Introduction Date June 01, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Motor Drive & Control, Computers & Computer Peripherals, Industrial, Robotics
Ultra Librarian 3D Model Ultra Librarian DAC084S085CIMM/NOPB CAD Model

Description

Overview of DAC084S085CIMM/NOPB

The DAC084S085CIMM/NOPB is a highly efficient, low-power, 8-bit, quad-channel digital-to-analog converter (DAC) designed and manufactured by Texas Instruments. This integrated circuit is tailored for electronic systems that require precise digital control over analog output. It is ideally suited for a wide range of applications, including data acquisition systems, industrial automation, process control, and portable battery-operated devices.

Key Features

  • Resolution: The DAC084S085CIMM/NOPB offers an 8-bit resolution, providing fine control over the analog output with 256 discrete levels.
  • Quad Channels: This device includes four independent DAC channels, allowing for multiple signal outputs from a single IC, which is beneficial for reducing system complexity and saving space on the PCB.
  • Low Power Consumption: Designed for power-sensitive applications, it operates with a very low power consumption, preserving battery life in portable devices.
  • Supply Voltage Range: The DAC operates over a wide supply voltage range from 2.7V to 5.5V, making it versatile for various system designs.
  • Output Voltage Range: It provides a rail-to-rail output, which maximizes the dynamic range of the output signal.
  • Package: The device comes in an MSOP-10 (Mini Small Outline Package) which is suitable for space-constrained applications.
  • Interface: It features a three-wire serial interface that is compatible with standard SPI, QSPI, MICROWIRE, and DSP interface standards, ensuring easy integration into digital systems.
  • Speed: The DAC offers a high-speed data transfer rate, which is essential for applications requiring quick signal adjustments.

Applications

The DAC084S085CIMM/NOPB is versatile and can be used in various applications, including:

  • Portable, battery-operated equipment
  • Data acquisition systems
  • Digital gain and offset adjustment
  • Industrial process control
  • Programmable voltage and current sources
  • Motor control systems

With its blend of performance, power efficiency, and compact form factor, the DAC084S085CIMM/NOPB from Texas Instruments stands out as a top choice for designers looking to implement multiple DAC channels in their system with minimal power draw and footprint.

You May Also Be Interested in

Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7493 $52.2423
26+ $3.8969 $101.3194
40+ $3.7751 $151.0040
55+ $3.6533 $200.9315
71+ $3.5315 $250.7365
95+ $3.1662 $300.7890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,750 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess