EN
  • EN
  • DE

DAC081C081CIMKX/NOPB

Part No DAC081C081CIMKX/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description DAC 8BIT MICROPWR I2C TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 8
Number of D/A Converters 1
Settling Time 4.5μs
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C
Reference Type Supply
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
INL/DNL (LSB) ±0.14, +0.04/-0.02
Temperature Range - Operating -40°C to 125°C
Case / Package TSOT-23-6
Win Source Part Number 1032366-DAC081C081CIMKX/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DAC081C081CIMKX/NOPB CAD Model

Description

DAC081C081CIMKX/NOPB - Texas Instruments Digital-to-Analog Converter

The DAC081C081CIMKX/NOPB is a high-performance, single-channel, 8-bit digital-to-analog converter (DAC) from Texas Instruments, designed to bring precision and reliability to a variety of applications requiring digital-to-analog signal conversion. This component is particularly suitable for those applications that demand low power consumption and a compact footprint, without compromising on performance.

Key Features:

  • Resolution: The DAC boasts an 8-bit resolution, providing a fine level of control over the analog output for applications that require moderate accuracy.
  • Interface: It features an I2C-compatible serial interface, which allows for easy integration into most microcontroller-based systems and ensures a simple communication protocol for transmitting data.
  • Output Type: The device provides a rail-to-rail output, which means it can output voltages that range from the very bottom of the supply voltage to the very top, maximizing the dynamic range available.
  • Power Supply: Operating from a single 2.7V to 5.5V power supply, the DAC081C081CIMKX/NOPB is versatile in terms of power management and can be used in both portable and fixed power supply applications.
  • Package: Enclosed in a small 6-pin SOT-23 package, the device minimizes the space required on printed circuit boards, making it an ideal choice for space-constrained applications.
  • Temperature Range: It operates over an industrial temperature range of -40°C to 105°C, ensuring reliability and consistent performance in a wide range of environmental conditions.

Applications:

The DAC081C081CIMKX/NOPB is suited for a variety of applications, including:

  • Portable battery-powered instruments
  • Data acquisition systems
  • Digital gain and offset adjustment
  • Industrial process control
  • Automotive systems

With its combination of features such as low power operation, compact packaging, and a simple interface, the DAC081C081CIMKX/NOPB from Texas Instruments is an excellent choice for designers looking to integrate DAC functionality into their systems with minimal overhead and maximum efficiency.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7586 $52.7580
70+ $1.4430 $101.0100
110+ $1.3979 $153.7690
150+ $1.3528 $202.9200
195+ $1.3077 $255.0015
260+ $1.1724 $304.8240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,430 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess