EN
  • EN
  • DE

DAC081S101CIMKX/NOPB

Part No DAC081S101CIMKX/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description DAC 8BIT MICROPWR R-R TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 8
Number of D/A Converters 1
Settling Time 5μs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI, DSP
Reference Type Supply
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
INL/DNL (LSB) +0.16/-0.12, +0.04/-0.02
Temperature Range - Operating -40°C to 105°C
Case / Package TSOT-23-6
Win Source Part Number 1032368-DAC081S101CIMKX/NOPB
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Automation & Process Control, Portable Devices, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian DAC081S101CIMKX/NOPB CAD Model

Description

DAC081S101CIMKX/NOPB - Texas Instruments 8-Bit Digital-to-Analog Converter

The DAC081S101CIMKX/NOPB is a high-performance, low-power, 8-bit digital-to-analog converter (DAC) from Texas Instruments, designed to deliver precision and reliability for a wide range of applications. This component is part of Texas Instruments' extensive DAC portfolio and offers a compelling solution for systems that require an efficient and accurate conversion from digital data to analog signals.

Key Features:

  • Resolution: 8-bit resolution provides a fine level of detail in the analog output, making it suitable for applications requiring moderate accuracy.
  • High-Speed Interface: The device boasts a high-speed serial interface with a clock rate up to 30 MHz, facilitating rapid data transfer and minimizing latency in critical applications.
  • Low Power Consumption: With its low power design, the DAC081S101CIMKX/NOPB is ideal for battery-powered and portable devices, ensuring energy efficiency without compromising performance.
  • Supply Voltage: It operates from a single 2.7V to 5.5V supply, providing flexibility in various power supply scenarios and compatibility with other components in the system.
  • Settling Time: The DAC features a swift settling time, allowing for quick updates to the analog output, which is crucial for dynamic systems.
  • Packaging: It comes in a small-outline, 6-pin SOT-23 package, which is beneficial for space-constrained applications.
  • Rail-to-Rail Operation: The output is capable of rail-to-rail performance, providing the maximum dynamic range available within the power supply limits.

Applications:

The DAC081S101CIMKX/NOPB is versatile and can be used in a variety of applications including:

  • Battery-operated equipment
  • Digital gain and offset adjustment
  • Motor control
  • Data acquisition systems
  • Portable instruments
  • Waveform generation

With its combination of speed, precision, and power efficiency, the DAC081S101CIMKX/NOPB from Texas Instruments is an excellent choice for designers looking to enhance their systems with a reliable DAC solution.

You May Also Be Interested in

Intersil
Lowest to $7.1344
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2832 $51.3280
95+ $1.0529 $100.0255
150+ $1.0200 $153.0000
205+ $0.9871 $202.3555
265+ $0.9542 $252.8630
355+ $0.8555 $303.7025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess