EN
  • EN
  • DE

AD5399YRMZ

Part No AD5399YRMZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Digital to Analog Converter Dac, 12 Bit, 1.25MSPS, MSOP-10
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package MSOP
Contact Plating Tin
Conversion Rate 1.25 Msps
Integral Nonlinearity (INL) 0.4 LSB
Interface Serial
Lead Free Contains Lead
Maximum Operating Temperature 105 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Nominal Supply Current 1.8 mA
Number of Bits 12
Number of Channels 2
Number of DAC Channels 2
Number of Pins 10
Operating Supply Voltage 5 V
Output Type Voltage
Packaging Rail/Tube
Polarity Unipolar
Power Dissipation 13 mW
Resolution 1.5 B
RoHS Compliant
Settling Time 800 ns
Win Source Part Number 1042788-AD5399YRMZ
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD5399YRMZ CAD Model

Description

Analog Devices Inc. AD5399YRMZ Digital-to-Analog Converter

The AD5399YRMZ is a high-performance, 14-bit digital-to-analog converter (DAC) from Analog Devices Inc., an industry leader in high-fidelity signal processing technology. Designed for precision applications that demand high accuracy and low power consumption, this DAC is an excellent choice for a wide range of applications, including industrial automation, instrumentation, and communication systems.

Encased in a compact 10-lead MSOP (Mini Small Outline Package), the AD5399YRMZ offers a space-saving solution without compromising on performance. Its 14-bit resolution ensures fine granularity in signal conversion, providing detailed and precise analog outputs that are vital for sensitive applications.

One of the standout features of the AD5399YRMZ is its versatile interface options. It supports both I²C and SPI communication protocols, allowing for easy integration into various microcontroller-based systems. This flexibility makes it suitable for a broad spectrum of product designs, enabling engineers to choose the most appropriate communication method for their specific requirements.

The device operates over a wide supply voltage range, accommodating different system power levels. It also boasts a low power consumption profile, making it an energy-efficient choice for battery-powered devices or applications where power efficiency is paramount.

For added convenience, the AD5399YRMZ includes an internal reference, which eliminates the need for external reference components and simplifies the design process. This feature helps reduce the overall bill of materials and saves valuable board space.

The DAC's robust design ensures reliable performance even in harsh environments. It operates over an extended industrial temperature range, making it suitable for outdoor applications or equipment exposed to extreme conditions.

In summary, the AD5399YRMZ from Analog Devices Inc. is a versatile, high-accuracy DAC that offers a compelling combination of performance, integration ease, and power efficiency. Its compact form factor and robust operation make it an ideal choice for engineers looking to enhance the precision and efficiency of their electronic designs.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess