EN
  • EN
  • DE

DAC081S101CIMK

Part No DAC081S101CIMK
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT V-OUT TSOT23-6 / 8 Bit Digital to Analog Converter 1 SOT-23-THIN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Number of Bits 8
Number of D/A Converters 1
Settling Time 5µs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI, DSP
Reference Type Supply
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) +0.16/-0.12, +0.04/-0.02
Architecture String DAC
Temperature Range - Operating -40°C ~ 105°C
Package / Case SOT-23-6 Thin, TSOT-23-6
Supplier Device Package SOT-23-THIN
Mounting Type Surface Mount
Base Product Number DAC081S101
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 583648-DAC081S101CIMK
Ultra Librarian 3D Model Ultra Librarian DAC081S101CIMK CAD Model

Description

DAC081S101CIMK: An 8-bit Micro Power Digital-to-Analog Converter from Texas Instruments

The DAC081S101CIMK is a single, 8-bit, micro power Digital-to-Analog Converter (DAC) that offers high-speed and high-precision data conversion capabilities with minimal power consumption. Manufactured by Texas Instruments, a leader in semiconductor solutions, this DAC is part of a family of devices that are designed to provide an optimal balance between performance and power efficiency, making it an ideal choice for battery-powered and portable applications.

Key Features

  • Resolution: The DAC081S101CIMK features an 8-bit resolution, providing 256 discrete voltage levels for digital-to-analog conversion.
  • High-Speed Interface: With a high-speed serial interface, this DAC can handle data rates up to 30 MHz, making it suitable for high-speed data acquisition systems.
  • Low Power Consumption: It operates on a low supply voltage from 2.7V to 5.5V, and its power-down feature further reduces power consumption when the DAC is not in active use.
  • Compact Package: The device comes in a compact SOT-23 package, which is ideal for space-constrained applications.
  • Settling Time: The DAC081S101CIMK offers a fast settling time, ensuring accurate output voltages with minimal delay.

Applications

The DAC081S101CIMK is versatile and can be used in a wide range of applications, including:

  • Battery-powered devices
  • Portable instrumentation
  • Data acquisition systems
  • Digital gain and offset adjustment
  • Process control and automation

Reliability and Support

Texas Instruments is known for its commitment to quality and reliability. The DAC081S101CIMK is built to meet the high standards of performance and durability that customers expect from TI products. Additionally, Texas Instruments provides comprehensive technical support and resources, including datasheets, reference designs, and application notes to assist designers in integrating the DAC081S101CIMK into their projects.

Whether you are working on a sophisticated industrial system or a simple consumer electronic device, the DAC081S101CIMK offers a reliable and efficient solution for your digital-to-analog conversion needs.

You May Also Be Interested in

Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Intersil
Lowest to $7.1344
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2890 $51.5600
95+ $1.0577 $100.4815
150+ $1.0246 $153.6900
205+ $0.9916 $203.2780
265+ $0.9585 $254.0025
350+ $0.8594 $300.7900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess