EN
  • EN
  • DE

PJLT250T/R

Part No PJLT250T/R
Manufacturer Panjit
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 276799-PJLT250T/R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PJLT250T/R CAD Model

Description

The PJLT250T/R is a Transient Voltage Suppressor (TVS) diode manufactured by Panjit. This device is designed to protect sensitive electronic components from voltage transients caused by electrostatic discharge (ESD), electrical fast transients (EFT), and surge events. The 'T/R' suffix indicates that it is supplied on tape and reel for automated assembly processes.

Applications

  • LED lighting: Protecting LED drivers and components from voltage surges.
  • Power supplies: Transient voltage protection for DC power inputs and outputs.
  • Industrial equipment: Surge suppression in control systems, sensors, and actuators.
  • Communication systems: Protecting data and signal lines in networking and telecom equipment.
  • Automotive electronics: Transient voltage protection in automotive control units and sensors.

Features

  • High surge current capability: Withstands large transient currents without failure.
  • Fast response time: Quickly clamps transient voltages to protect sensitive components.
  • Low clamping voltage: Limits the voltage across the protected circuit during a surge event.
  • Small package size: Allows for compact circuit designs and easy integration.
  • AEC-Q101 qualified: Ensures reliability and performance in automotive applications.
  • Tape and reel packaging: Facilitates automated assembly and high-volume manufacturing.

Benefits

  • Enhanced system reliability: Protects against voltage transients that can cause system failures.
  • Reduced warranty costs: Minimizes damage to electronic components from ESD and surge events.
  • Improved product performance: Ensures consistent operation even in harsh environments.
  • Simplified circuit design: Easy to integrate into existing designs without significant modifications.
  • Cost-effective protection: Provides a low-cost solution for protecting sensitive electronics.

Additional Details

The PJLT250T/R is typically available in surface-mount packages, such as SMB or SMC. Key electrical characteristics include its peak pulse power, clamping voltage at specific pulse currents, and reverse leakage current. The specific values for these parameters depend on the exact part number variation and should be verified in the datasheet. The device is designed to meet industry standards for ESD and surge immunity, ensuring compliance with regulatory requirements. Its construction enables efficient heat dissipation, contributing to enhanced reliability. The operating temperature range is generally -55°C to +150°C.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NIKO-SEM
Need more? Email Us
AVX Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
ON Semiconductor
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess