EN
  • EN
  • DE

DAC081C081CISD/NOPB

Part No DAC081C081CISD/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT V-OUT 6WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Programmable Not Verified
Number of Bits 8
Number of D/A Converters 1
Settling Time 4.5µs
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C
Reference Type Supply
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±0.14, +0.04/-0.02
Architecture String DAC
Temperature Range - Operating -40°C ~ 125°C
Package / Case 6-WDFN Exposed Pad
Supplier Device Package 6-WSON (2.2x2.5)
Mounting Type Surface Mount
Base Product Number DAC081C081
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 583646-DAC081C081CISD/NOPB
Ultra Librarian 3D Model Ultra Librarian DAC081C081CISD/NOPB CAD Model

Description

DAC081C081CISD/NOPB - An 8-Bit Micro Power Digital-to-Analog Converter from Texas Instruments

The DAC081C081CISD/NOPB is a high-performance, ultra-low power, single-channel, 8-bit digital-to-analog converter (DAC) from Texas Instruments, designed to deliver precision and efficiency for a wide range of applications. This compact component is an ideal solution for battery-operated devices and other power-sensitive applications due to its minimal power consumption and small footprint.

With its integrated precision output amplifier, the DAC081C081CISD/NOPB can directly drive both resistive and capacitive loads, making it a versatile choice for system designers. The device operates over a wide supply range from 2.7V to 5.5V, and it offers a settling time of just 6 microseconds, ensuring rapid response in dynamic systems.

This DAC features an I2C-compatible serial interface that supports standard (100 kbps), fast (400 kbps), and high-speed (3.4 Mbps) modes. This interface allows for easy communication with microcontrollers and other digital systems. The address pin of the DAC081C081CISD/NOPB can be tied to VDD or GND, allowing for two devices on the same bus, which is beneficial in systems requiring multiple DACs.

The device's power-down feature reduces the current consumption to just 0.4 microamps, significantly extending battery life in portable applications. Additionally, the DAC081C081CISD/NOPB has a wide operating temperature range from -40°C to +125°C, making it suitable for industrial and automotive environments where extreme conditions are common.

The DAC081C081CISD/NOPB comes in a small 6-pin WSON package, which is RoHS compliant and lead-free, aligning with environmental standards. This product is also characterized for operation from -40°C to +125°C, ensuring reliable performance across a broad range of temperatures.

Whether it's being used in portable instruments, power supply control, mobile devices, or other applications where power efficiency is critical, the DAC081C081CISD/NOPB from Texas Instruments is an excellent choice for designers looking to balance performance with power conservation.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6706 $50.1180
75+ $1.3707 $102.8025
115+ $1.3279 $152.7085
160+ $1.2851 $205.6160
205+ $1.2422 $254.6510
270+ $1.1137 $300.6990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess