EN
  • EN
  • DE

CY74FCT574CTSOCT

Part No CY74FCT574CTSOCT
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description 8-BIT REGISTERS WITH 3-STATE OUTPUTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74FCT
Packaging Reel - TR
Part Status Obsolete(EOL)
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Max Propagation Delay @ V, Max CL 5.2ns @ 5V, 50pF
Current - Output High, Low 32mA, 64mA
Operating Supply Voltage 4.75 V ~ 5.25 V
Current - Quiescent 200μA
Input Capacitance 5pF
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Win Source Part Number 1164439-CY74FCT574CTSOCT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name CY74FCT574
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian CY74FCT574CTSOCT CAD Model

Description

Product Overview: CY74FCT574CTSOCT by Texas Instruments

The CY74FCT574CTSOCT is a high-performance, octal D-type flip-flop with 3-state outputs brought to you by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is designed to meet the demanding needs of today's fast-paced digital environments, ensuring reliable and efficient operations across a wide range of applications.

Key Features

  • Advanced Technology: Manufactured with an advanced CMOS technology, the CY74FCT574CTSOCT offers low power dissipation combined with high speed and robust noise immunity.
  • Octal D-type Flip-Flops: The device contains eight edge-triggered, D-type flip-flops with 3-state outputs, allowing for efficient data storage and transfer.
  • 3-State Outputs: The 3-state outputs provide the capability to place the eight outputs in a high-impedance state, which is essential for bus-oriented systems.
  • Operational Efficiency: With a typical tPD of 5.5 ns, the CY74FCT574CTSOCT ensures high-speed operation, making it ideal for high-frequency data processing and communication systems.
  • Wide Operating Voltage Range: The device can function within a broad voltage range of 4.5V to 5.5V, providing flexibility for different power supply requirements.
  • Temperature Range: The CY74FCT574CTSOCT is designed to operate over the industrial temperature range of -40°C to 85°C, ensuring reliability in various environments.

Applications

The versatility of the CY74FCT574CTSOCT makes it suitable for a multitude of applications, including:

  • Memory register applications
  • Data storage and transfer systems
  • Communication infrastructure
  • Embedded systems
  • Industrial control systems
  • Server and networking equipment

Quality and Reliability

Texas Instruments is committed to delivering products of the highest quality and reliability. The CY74FCT574CTSOCT is no exception, undergoing rigorous testing and quality assurance processes to meet stringent industry standards. Customers can trust this product for critical and demanding applications, where consistent performance and longevity are paramount.

Conclusion

With its combination of speed, power efficiency, and robust functionality, the CY74FCT574CTSOCT from Texas Instruments stands as an excellent choice for designers looking to implement reliable flip-flops in their digital systems. Its industrial-grade performance and flexibility in voltage and temperature ranges make it a versatile component for a diverse array of electronic products.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess