EN
  • EN
  • DE

CY74FCT541TSOC

Part No CY74FCT541TSOC
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 8-Bit Buffers/Line Drivers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74FCT
Packaging Tube
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 32mA, 64mA
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
RoHS State Request Verification
Win Source Part Number 1164436-CY74FCT541TSOC
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name CY74FCT541
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CY74FCT541TSOC CAD Model

Description

Product Overview: CY74FCT541TSOC by Texas Instruments

The CY74FCT541TSOC by Texas Instruments is a high-performance, octal buffer/line driver designed to provide a perfect solution for driving bus lines or buffer memory address registers. This integrated circuit is part of the FCT family of products that are known for their advanced features and reliability in a wide range of applications.

Key Features

  • Logic Type: Octal Buffer/Line Driver
  • Output Type: 3-State
  • Operating Voltage: 4.5V to 5.5V
  • IC Package Type: TSOC (Thin Shrink Small Outline Package)
  • Pin Count: 20
  • Propagation Delay Time: Fast speed, ensuring quick signal processing
  • Drive Capability: Capable of driving heavily loaded bus lines with minimal signal distortion
  • Power Consumption: Low power dissipation for energy-efficient operation

Applications

The CY74FCT541TSOC is versatile and can be used in a multitude of applications including, but not limited to:

  • Memory buffer registers
  • Data communication systems
  • Bus transceivers
  • Input/output port drivers
  • Backplane driving

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and the CY74FCT541TSOC is no exception. This product is built to the highest standards, ensuring consistent performance and longevity. It features overvoltage tolerance inputs which enhance the robustness of the device against static discharge and voltage spikes, making it suitable for industrial environments.

Environmental Compliance

Adhering to environmental standards, the CY74FCT541TSOC is designed with eco-friendly materials and complies with RoHS directives. Texas Instruments ensures that their products meet the current requirements for environmentally responsible electronic components.

Conclusion

For developers and engineers looking for a reliable octal buffer/line driver, the CY74FCT541TSOC from Texas Instruments offers a perfect blend of performance, power efficiency, and robustness. Its state-of-the-art design and compliance with environmental standards make it a smart choice for modern electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
IC BUFFER INVERT 5.5V 20-TSSOP
Need more? Email Us
SMSC Corporation
SINGLE ROW BUFFER (SRB)
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
ON Semiconductor
IC TXRX NON-INVERT 5.5V 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1159
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Renesas Electronics America
IC BUFF NON-INVERT 3.6V 48-SSOP
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 16-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7927 $51.5255
155+ $0.6504 $100.8120
240+ $0.6301 $151.2240
330+ $0.6098 $201.2340
425+ $0.5894 $250.4950
570+ $0.5285 $301.2450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,520 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess