EN
  • EN
  • DE

HPP845E031R5

Part No HPP845E031R5
Manufacturer TE Connectivity
Catalog Moisture Sensors, Humidity
Description SENSOR HUMID/TEMP 3V I2C 3% SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TE Connectivity Measurement Specialties
Packaging Reel
Sensor Type Humidity, Temperature
Humidity Range 0 ~ 100% RH
Output Type I2C
Output 12b
Accuracy ±3% RH
Response Time 5s
Supply Voltage (V) 1.5V ~ 3.6V
Mounting Style SMD
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 6-VDFN Exposed Pad
Supplier Device Package 6-DFN (3x3)
Manufacturer Pack Quantity 5,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 802887-HPP845E031R5
Ultra Librarian 3D Model Ultra Librarian HPP845E031R5 CAD Model

Description

The TE Connectivity Measurement Specialties 802887-HPP845E031R5 is a humidity and temperature sensor with a 12-bit output type and an I2C output. It has a response time of 5 seconds and an accuracy of ±3% RH.

  • Output Type: 12-bit
  • Output: I2C
  • Response Time: 5 seconds
  • Accuracy: ±3% RH
  • Humidity Range: 0 to 100% RH
  • Temperature Range: -40°C to 125°C
  • Supplier Device Package: 6-DFN (3x3)
  • Manufacturer Package: 6-VDFN Exposed Pad
  • Popularity: Medium
  • Supply and Demand Status: Balance
  • Manufacturer Pack Quantity: 5,000
  • MSL Level: 1 (Unlimited)
  • Supply Voltage: 1.5V to 3.6V

You May Also Be Interested in

Analog Devices Inc.
Temp Sensor Analog 8-Pin SOIC N T/R
Need more? Email Us
Sensirion AG
AUTOMOTIVE SENSOR HUMID/TEMP 3%
Lowest to $4.5112
Sensirion AG
SHT30-ARP-B2.5kS Sensirion Board Mount Humidity Sensors RH Accuracy +/- 3% Analog, DFN Type datasheet, inventory, & pricing.
Lowest to $1.6881
Aosong
±2%RH -40℃~+120℃ 0%RH~100%RH I2C SMD Humidity, Moisture Sensors RoHS
Lowest to $0.5239
Honeywell
SENSOR HUMID/TEMP 5V I2C 4% SMD
Lowest to $17.2059
Honeywell
SENS HUMIDITY 5V ANLG 3.5% 3SIP
Lowest to $11.8868
Omron
SENS HUMID 24V LCD/SDCARD 2.5%
Need more? Email Us
Sensirion AG
SENSOR HUMI/TEMP I2C 2% SMD
Lowest to $0.8150
Honeywell
Humidity, Moisture Sensors
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9433 $51.8815
115+ $0.8836 $101.6140
180+ $0.8538 $153.6840
255+ $0.7941 $202.4955
330+ $0.7642 $252.1860
410+ $0.7344 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52,568 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess