EN
  • EN
  • DE

CY74FCT541ATSOCT

Part No CY74FCT541ATSOCT
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF/DVR TRI-ST 8BIT 20SOIC / Buffer/Line Driver 8-CH Non-Inverting 3-ST CMOS 20-Pin SOIC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74FCT
Packaging Reel package
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 32mA, 64mA
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 772063-CY74FCT541ATSOCT
Popularity Medium
Supply and Demand Status Limited
Family Name CY74FCT541
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CY74FCT541ATSOCT CAD Model

Description

Product Overview: CY74FCT541ATSOCT by Texas Instruments

The CY74FCT541ATSOCT is a high-performance, octal buffer/line driver from Texas Instruments, designed to provide a reliable interface between data buses in a variety of digital systems. This integrated circuit features eight non-inverting buffers with 3-state outputs, making it an ideal choice for driving bus lines or buffer memory address registers.

Constructed with advanced CMOS technology, the CY74FCT541ATSOCT offers fast propagation delays, low quiescent power consumption, and ensures a reduced risk of glitching due to its low output skew. This makes it suitable for high-speed memory buffering, data transmission, and bus isolation applications where signal integrity and operational speed are critical.

Key Features:

  • Logic Type: Octal Buffer/Line Driver with 3-State Outputs
  • Supply Voltage Range: 4.5V to 5.5V, accommodating the typical 5V logic level systems.
  • High-Speed Operation: Ensures fast data transfer with a max delay of 5.5ns at 5V.
  • Drive Capability: Capable of driving 64mA at both the high and low logic levels, providing a strong signal to the driven lines.
  • Package: Offered in a 20-pin, small-outline package (SOIC), optimized for reduced space on printed circuit boards.
  • Temperature Range: Designed to operate over an extended industrial temperature range of -40°C to 85°C, ensuring reliability in harsh environments.
  • Power-Off Disable: Outputs go to a high impedance state when the device is powered down, preventing data corruption.
  • Low Power Consumption: CMOS technology ensures low power dissipation.

Applications:

The CY74FCT541ATSOCT is versatile and can be used in a variety of applications including:

  • Memory buffering and data transmission
  • Bus isolation in multi-master systems
  • Input/output port expansion
  • Backplane driving
  • Industrial controls

With its robust design and high-speed performance, the CY74FCT541ATSOCT from Texas Instruments stands out as a reliable choice for engineers and designers looking to optimize their digital systems for both speed and power efficiency.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Lowest to $1.4079
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Pericom
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9780 $53.7900
125+ $0.8025 $100.3125
195+ $0.7774 $151.5930
270+ $0.7524 $203.1480
345+ $0.7273 $250.9185
465+ $0.6520 $303.1800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess