EN
  • EN
  • DE

CY74FCT373TSOCT

Part No CY74FCT373TSOCT
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC OCT TRNSP LATCH 3-ST 20-SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Latches
Mfr Texas Instruments
Series 74FCT
Package Tape & Reel
Product Status Obsolete
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 4.75V ~ 5.25V
Independent Circuits 1
Delay Time - Propagation 2ns
Current - Output High, Low 32mA, 64mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number 74FCT373
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 581742-CY74FCT373TSOCT
Ultra Librarian 3D Model Ultra Librarian CY74FCT373TSOCT CAD Model

Description

Product Overview: CY74FCT373TSOCT by Texas Instruments

The CY74FCT373TSOCT is a high-performance, octal transparent D-type latch designed by Texas Instruments that combines the best of both CMOS and TTL technologies. This integrated circuit is particularly well-suited for applications requiring the storage of data bits, which can be controlled by the latch enable (LE) input. When LE is held high, the Q outputs follow the data (D) inputs. Conversely, when LE is taken low, the Q outputs are latched at the levels set up at the D inputs.

A key feature of the CY74FCT373TSOCT is its fast propagation delay and output transition time, which are critical for high-speed operations. This makes the device an excellent choice for interfacing with high-speed microprocessors and can be used in systems where fast response times are essential. Moreover, the device has a low data retention voltage, which allows for battery-backed non-volatile storage in various applications.

The CY74FCT373TSOCT operates at nominal voltage levels of 5V, providing compatibility with standard TTL logic while offering the low power consumption characteristic of CMOS technology. This dual advantage ensures that the device can be used in mixed-technology environments without the need for additional interfacing components.

Furthermore, the product is offered in a 20-pin SOIC package, which makes it compact and suitable for space-constrained applications. Its operating temperature range from -55°C to 125°C ensures reliability across various environmental conditions, making it a versatile choice for both commercial and industrial applications.

For design engineers looking for a reliable octal latch, the CY74FCT373TSOCT from Texas Instruments is a robust choice that offers high speed, low power consumption, and the reliability of a well-established manufacturer. Whether used in data communication systems, personal computers, or other digital systems, this component is engineered to meet the rigorous demands of modern electronic devices.

Key Features:

  • Octal D-type latches with 3-state outputs
  • High-speed operation
  • Low power consumption
  • 5V operating voltage
  • 20-pin SOIC package
  • Wide operating temperature range: -55°C to 125°C
  • Compatible with TTL levels

You May Also Be Interested in

ON Semiconductor
IC TXRX/LATCH OCTAL 3ST 20-TSSOP
Lowest to $0.6508
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to $0.2745
Renesas Electronics America
IC TRANSP 16BIT D LATCH 48-TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC LATCH 8BIT ADDRESS DHVQFN16 / D-Type, Addressable 1 Channel 1:8 IC Standard 16-DHVQFN (2.5x3.5)
Need more? Email Us
Nexperia USA Inc.
IC ADDRESSABLE LATCH 8BIT 16SOIC
Lowest to $0.4716
Toshiba Semiconductor and Storage
IC OCTAL D-TYPE LATCH 20VSSOP / D-Type Latch 1 Channel 8:8 IC Tri-State 20-VSSOP
Lowest to $0.1305
Texas Instruments
AUTOMOTIVE 8-BIT ADDRESSABLE LAT / D-Type, Addressable 1 Channel 1:8 IC CMOS 16-TSSOP
Lowest to $0.3245
Texas Instruments
IC 16BIT TRANSP D-LATCH 56BGA
Need more? Email Us
Texas Instruments
IC D-TYPE LATCH SGL 3-ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $0.8468

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess