EN
  • EN
  • DE

CY74FCT2573TSOCT

Part No CY74FCT2573TSOCT
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC OCT D TRANS LATCH 3ST 20SOIC / Latch Transparent 3-ST 8-CH D-Type 20-Pin SOIC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74FCT
Packaging Reel package
Logic Type D-Type Transparent Latch
Output Type Tri-State
Operating Supply Voltage 4.75 V ~ 5.25 V
Independent Circuits 1
Delay Time - Propagation 1.5ns
Current - Output High, Low 15mA, 12mA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 772061-CY74FCT2573TSOCT
Popularity Medium
Supply and Demand Status Limited
Family Name CY74FCT2573
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CY74FCT2573TSOCT CAD Model

Description

The CY74FCT2573TSOCT is a high-performance, octal D-type flip-flop with a clear function, designed and manufactured by Texas Instruments. This integrated circuit is part of the FCT family, which is known for its fast edge rates and low power consumption. The device is ideal for applications requiring the capture and storage of data in a digital format, making it suitable for a wide range of uses in computing, telecommunications, and industrial systems.

Key Features

  • Logic Type: Octal D-Type Flip-Flop with Clear
  • Operating Voltage: 4.5V to 5.5V, accommodating standard 5V applications.
  • High-Speed Performance: Offers a propagation delay of typically 3.4ns, ensuring rapid response in critical applications.
  • Low Power Consumption: Features a low quiescent power dissipation, which is crucial for energy-sensitive designs.
  • Output Drive Capability: Capable of driving up to 64mA at the outputs, providing strong signal levels to downstream components.
  • Edge-Rate Control Circuitry: Minimizes output overshoot and undershoot, thus reducing noise and improving signal integrity.
  • Bus-Hold Circuitry: Maintains the last valid input state when no input is present, eliminating the need for external pull-up or pull-down resistors.
  • Package Type: Available in a 20-pin SOIC package, which is suitable for surface-mount technology (SMT).

Applications

The CY74FCT2573TSOCT is versatile and can be used in various applications, including:

  • Data storage and transfer in computer systems
  • Communication systems for data buffering and synchronization
  • Industrial control systems for process monitoring and control
  • High-speed data acquisition and instrumentation

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The CY74FCT2573TSOCT is no exception and has undergone rigorous testing to ensure it meets the industry standards for reliability and performance. With Texas Instruments' reputation for excellence, users can trust this component to perform reliably in their critical applications.

You May Also Be Interested in

ON Semiconductor
IC LATCH TRANSP OCT 3ST 20-TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $1.1631
Texas Instruments
IC DUAL 2BIT BSTBL LTCH 16SOIC
Lowest to $0.9031
Nexperia USA Inc.
IC OCT D TRANSP LTCH 3ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $0.2703
Toshiba Semiconductor and Storage
IC OCTAL D-TYPE LATCH 20VSSOP / D-Type Latch 1 Channel 8:8 IC Tri-State 20-VSSOP
Lowest to $0.1305
Texas Instruments
IC 12-24 BIT MUX D LATCH 56-SSOP / D-Type Transparent Latch 1 Channel 12:24 IC Tri-State 56-SSOP
Lowest to $8.5894
NXP / Nexperia
IC 16BIT D TYPE LATCH 48TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to $0.2745
Nexperia USA Inc.
IC ADDRESSABLE LATCH 8BIT 16SOIC
Lowest to $0.4716
Renesas Electronics America
IC TRANSP LATCH OCTAL 20-SSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess