EN
  • EN
  • DE

CY74FCT244ATSOC

Part No CY74FCT244ATSOC
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.25V 20SOIC / Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74FCT
Package Tube
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number 74FCT244
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names CY74FCT244ATSOC-ND,CY74FCT244ATSOCE4,CY74FCT244ATSOCG4,CY74FCT244ATSOCG4-ND,296-33218-5,TEXTISCY74FCT244ATSOC,CY74FCT244ATSOCE4-ND,2156-CY74FCT244ATSOC
Standard Package 25
Win Source Part Number 1204608-CY74FCT244ATSOC
Ultra Librarian 3D Model Ultra Librarian CY74FCT244ATSOC CAD Model

Description

Product Overview: CY74FCT244ATSOC - Texas Instruments

The CY74FCT244ATSOC is a high-speed octal buffer/line driver designed by Texas Instruments to provide industry-leading performance. It is part of the FCT family, which is known for its robustness and reliability in a wide range of applications. This particular component is ideal for driving bus lines or buffer memory address registers with its bidirectional interface and octal structure.

Key Features

  • High-Speed Operation: The CY74FCT244ATSOC is capable of operating at high speeds, which is essential for modern high-performance electronic systems.
  • Low Power Consumption: Despite its high-speed capabilities, it is designed to consume minimal power, making it suitable for energy-sensitive applications.
  • Octal Buffers: With eight buffers, it can handle multiple data lines simultaneously, providing efficient data flow and increased throughput.
  • Bi-Directional Data Flow: The device supports bi-directional data flow, offering flexibility in data transmission and reception.
  • Tri-State Outputs: The outputs can be put in a high-impedance state, which is useful for multiplexing and bus-driving applications.
  • Advanced CMOS Technology: Built using advanced CMOS technology, the CY74FCT244ATSOC ensures reduced crosstalk and better signal integrity.

Applications

The CY74FCT244ATSOC is versatile and can be used in a variety of applications. It is particularly well-suited for:

  • Bus Interface Buffers
  • Memory Address Drivers
  • Data Transmission Systems
  • Backplane Drivers
  • Input/Output Port Expansion

Product Specifications

The CY74FCT244ATSOC operates over a wide voltage range and is available in a 20-pin SOIC package. It is characterized for operation from -40°C to 85°C, making it reliable in extreme environments. Furthermore, it is compatible with TTL levels and includes features such as latch-up performance that exceeds 250mA per JESD 17, and ESD protection.

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The CY74FCT244ATSOC is no exception and is manufactured to meet the highest industry standards for performance and longevity.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess