EN
  • EN
  • DE

CY74FCT16244ETPACT

Part No CY74FCT16244ETPACT
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description 16-Bit Buffers/Drivers with 3-State Outputs 48-TSSOP -40 to 85
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Lead Free Contains Lead
RoHS Non-Compliant
Win Source Part Number 1040225-CY74FCT16244ETPACT
Categories Logic - Gates and Inverters
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY74FCT16244ETPACT CAD Model

Description

Product Overview: CY74FCT16244ETPACT

The CY74FCT16244ETPACT is a high-speed 16-bit buffer and line driver designed by Texas Instruments to deliver the performance required in modern digital systems. With its advanced FCT (Fast CMOS TTL-Compatible) technology, this integrated circuit offers a perfect balance between speed and power consumption, making it an ideal choice for interfacing with bus lines in memory buffer, bus receiver, and data transmission applications.

Key Features

  • High-Speed Operation: This component operates at blazing speeds, ensuring quick data transfer and minimal delays in signal propagation.
  • Low Power Consumption: Despite its speed, the CY74FCT16244ETPACT is designed to be energy-efficient, helping to reduce power usage in electronic systems.
  • 16-Bit Bus Interface: With a wide 16-bit interface, it can handle a significant amount of data, making it suitable for high-performance data bus systems.
  • Bi-Directional Data Flow: The device supports bi-directional data flow, providing flexibility in bidirectional interface applications.
  • 3-State Outputs: The outputs can be placed in a high-impedance state, allowing for bus line sharing without the risk of contention or data corruption.
  • Edge-Rate Control Circuitry: The edge-rate control feature minimizes overshoot and undershoot, ensuring signal integrity is maintained, especially in high-speed environments.

Applications

The CY74FCT16244ETPACT is versatile and can be used in a wide array of applications, including:

  • Memory buffering and interfacing
  • Bus driving for backplane and motherboard designs
  • Data communication systems
  • Signal buffering in high-speed networks
  • Server and enterprise hardware where data integrity and speed are critical

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the CY74FCT16244ETPACT is no exception. It is manufactured with the highest standards to ensure reliability and durability in even the most demanding applications. The device is available in a 48-pin TSSOP (Thin Shrink Small Outline Package), providing a compact footprint suitable for space-constrained applications.

Conclusion

In conclusion, the CY74FCT16244ETPACT from Texas Instruments is a robust, high-performance buffer and line driver that offers a combination of speed, power efficiency, and versatility. Its advanced features make it an excellent choice for designers looking to improve the performance and reliability of their digital systems.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess