EN
  • EN
  • DE

CY54FCT374ATDMB

Part No CY54FCT374ATDMB
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description CY54FCT374T OCTAL D-TYPE REGISTE / Flip Flop Element Bit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 54FCT374
Standard Package 21 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 916309-CY54FCT374ATDMB
Ultra Librarian 3D Model Ultra Librarian CY54FCT374ATDMB CAD Model

Description

The CY54FCT374ATDMB is a high-performance integrated circuit from Texas Instruments, designed to meet the demands of modern digital systems. This octal D-type flip-flop is part of the FCT family, which is well-known for its fast speeds and low power consumption. With its advanced technology, the CY54FCT374ATDMB is optimized for edge-triggered applications and is an ideal choice for temporary data storage, data transferring, and acting as a buffer or latch in a wide range of electronic applications.

Key Features

  • Logic Type: Octal D-type Flip-Flop
  • Output Type: 3-State
  • Edge Type: Positive-Edge Triggered
  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature Range: -55°C to 125°C
  • Package / Case: 20-LCC (J-Lead)
  • Mounting Type: Surface Mount

Performance and Quality

The CY54FCT374ATDMB is designed to deliver high-speed performance with a typical clock-to-output time (tCO) of just 5.5ns, ensuring quick data transfer and minimal propagation delay. The device also provides low power dissipation, which is crucial for energy-sensitive applications. The 3-state outputs contribute to bus-oriented applications by allowing multiple outputs to interface directly with the bus line.

Reliability and Durability

With its wide operating temperature range, the CY54FCT374ATDMB is built to perform reliably in extreme conditions, making it suitable for industrial and military applications. Its robust LCC package ensures that the device can endure harsh environments and mechanical stresses. Furthermore, Texas Instruments' commitment to quality ensures that this component meets strict industry standards for durability and longevity.

Applications

The CY54FCT374ATDMB is versatile and can be used in a variety of applications, including:

  • Data storage and retrieval systems
  • Communication interfaces
  • Microprocessor or microcontroller systems
  • Buffer memory address registers
  • System control registers

In summary, the CY54FCT374ATDMB from Texas Instruments is a reliable and efficient solution for designers looking to incorporate a fast, low-power octal D-type flip-flop into their digital systems.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess