EN
  • EN
  • DE

CSD68837L

Part No CSD68837L
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 821065-CSD68837L
Ultra Librarian 3D Model Ultra Librarian CSD68837L CAD Model

Description

Product Overview: CSD68837L from Texas Instruments

The CSD68837L is a high-performance, N-channel NexFET™ power MOSFET designed by Texas Instruments to meet the demands of modern electronic applications. This component is engineered to deliver efficient power conversion with minimal losses, making it an ideal choice for a wide range of power supply and switching applications.

Key Features

  • Low On-Resistance: The CSD68837L boasts a low on-resistance (R<sub>DS(on)) which translates to reduced conduction losses and improved overall efficiency in power conversion circuits.
  • High Continuous Drain Current: With its ability to support a high continuous drain current (I<sub>D), this MOSFET can handle significant power levels, making it suitable for high-power applications.
  • Fast Switching Speed: The fast switching capabilities of the CSD68837L minimize transition losses and improve performance in high-frequency power switching applications.
  • Advanced Packaging: Housed in a compact SON 5mm x 6mm package, the CSD68837L saves board space without compromising on power handling capabilities.

Applications

The CSD68837L is versatile enough to be used in a variety of applications, including:

  • DC/DC converters
  • Motor drives
  • Power management systems
  • Synchronous rectification
  • Point-of-load modules

Technical Specifications

Parameter Value V<sub>DS (Drain-Source Voltage) 30V R<sub>DS(on) 1.7mΩ at V<sub>GS = 10V I<sub>D (Continuous Drain Current) 100A Package SON 5x6

With its robust performance and efficient power handling, the CSD68837L from Texas Instruments is a strong candidate for engineers looking to optimize their power designs for both performance and size. This power MOSFET is a testament to Texas Instruments' commitment to providing advanced solutions for power management challenges.

You May Also Be Interested in

Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
Qualcomm
HF-TR-QCA6391-1-NSP265-02
Lowest to $9.5038
3M
SOLVENT ADHESIVE REMOVAL 18.5 OZ
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $1.3098
Apex Tool Group
SYRINGE MANUAL 3CC 100PC
Need more? Email Us
Aven Tools
MICRO STEREO ZM 6.7X-50X W/LIGHT
Need more? Email Us
Qualcomm
QCA-8081-0-56MQFN-MT-02-0.
Lowest to $17.4627
TE Connectivity
5P.MODULAR CONN.MICRO RELAY W.
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $58.2090

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8768 $56.3040
65+ $1.5400 $100.1000
105+ $1.4919 $156.6495
140+ $1.4437 $202.1180
180+ $1.3956 $251.2080
240+ $1.2512 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,950 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess