EN
  • EN
  • DE

CSD59950RWJ

Part No CSD59950RWJ
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 962578-CSD59950RWJ
Ultra Librarian 3D Model Ultra Librarian CSD59950RWJ CAD Model

Description

Introducing the CSD59950RWJ from Texas Instruments

The CSD59950RWJ is a state-of-the-art power MOSFET brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This powerful component is designed to enhance the efficiency and performance of a wide range of power management applications.

Featuring TI's advanced NexFET™ technology, the CSD59950RWJ offers industry-leading power density and switching speeds. This makes it an ideal choice for high-performance power supplies, motor drives, and other demanding applications where efficiency is paramount.

Key Features:

  • Low On-Resistance: The CSD59950RWJ boasts a remarkably low on-resistance, reducing conduction losses and improving overall system efficiency.
  • High Continuous Drain Current: With a high continuous drain current capability, this MOSFET can handle significant power without overheating, ensuring reliable operation under heavy loads.
  • Fast Switching Speed: The device's fast switching speed minimizes losses during power conversion, which is critical for high-frequency applications.
  • Optimized Packaging: Housed in a compact 5mm x 6mm SON package, the CSD59950RWJ saves valuable board space while providing excellent thermal performance.

Applications:

  • DC/DC Converters
  • Motor Control
  • Point of Load (POL) Supplies
  • Synchronous Buck Converters
  • Server and Telecom Power Supplies

The CSD59950RWJ is not just about raw performance; it's also designed with the modern engineer in mind. Its compatibility with standard gate drive voltages makes it a versatile choice for integration into existing designs, while its RoHS compliance ensures it meets the latest environmental standards.

In summary, whether you're designing power supplies for servers, telecom equipment, or industrial machinery, the CSD59950RWJ from Texas Instruments provides the efficiency, reliability, and high performance required to meet the most demanding power management challenges.

You May Also Be Interested in

Qualcomm
HF-TR-QCA6391-1-NSP265-02
Lowest to $9.5038
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
Apex Tool Group
SYRINGE MANUAL 3CC 100PC
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $58.2090
Qualcomm
QCN-5022-0-DRQFN100B-TR-00-0.
Lowest to $6.1120
Panduit Corp
KIT HEAT SHRINK ADH 3/16-1\
Need more? Email Us
Nuvoton Technology Corporation of America
PWM CONTROLLER
Lowest to $7.2762
Texas Instruments
PROTOTYPE
Lowest to $1.3098
Aven Tools
SPZ 50 STEREO ZOOM BINOCULAR MIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1692 $50.1844
17+ $5.8824 $100.0008
27+ $5.6986 $153.8622
37+ $5.5148 $204.0476
47+ $5.3309 $250.5523
63+ $4.7795 $301.1085
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess