EN
  • EN
  • DE

CSD59930Q4M

Part No CSD59930Q4M
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 821056-CSD59930Q4M
Ultra Librarian 3D Model Ultra Librarian CSD59930Q4M CAD Model

Description

The CSD59930Q4M is a state-of-the-art power MOSFET designed and manufactured by Texas Instruments, a global leader in semiconductor technology. This device is part of TI's NexFET™ product line, which is renowned for its high performance and efficiency in power management applications. The CSD59930Q4M is specifically engineered to cater to the demanding requirements of modern electronic systems, offering a compact and energy-efficient solution for a wide array of applications.

Key Features

  • Low On-Resistance: The CSD59930Q4M boasts an ultra-low on-resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved overall efficiency in power circuits.
  • Advanced Packaging: Housed in a compact 5mm x 6mm SON package with PowerPAD™, the device optimizes thermal performance and minimizes the footprint on the PCB.
  • High Continuous Drain Current: With a continuous drain current (I<sub>D) capability, this MOSFET can handle high current loads, making it suitable for high-power applications.
  • Fast Switching Speed: The CSD59930Q4M is designed for fast switching, which is critical for reducing switching losses and improving power density in applications such as DC/DC converters, motor drives, and power supplies.

Applications

The versatility of the CSD59930Q4M allows it to be used in a broad range of applications. It is particularly well-suited for synchronous buck converters, which are commonly used in computing and telecommunications power systems. Additionally, its performance characteristics make it ideal for load switches, battery management systems, and other power conversion and management tasks in consumer electronics, automotive, and industrial markets.

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The CSD59930Q4M is no exception; it undergoes rigorous testing and quality control measures to ensure reliability and longevity in the field. Customers can trust TI's expertise and the performance of the CSD59930Q4M to meet the stringent requirements of their power management solutions.

You May Also Be Interested in

Aven Tools
SPZ 50 STEREO ZOOM BINOCULAR MIC
Need more? Email Us
TE Connectivity
5P.MODULAR CONN.MICRO RELAY W.
Need more? Email Us
LX Microscopes by UNITRON
ESD-Safe, S-Z 23mm TRU Trinocula
Need more? Email Us
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
3M
SOLVENT ADHESIVE REMOVAL 18.5 OZ
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $58.2090
Panduit Corp
KIT HEAT SHRINK ADH 3/16-1\
Need more? Email Us
Amphenol Commercial Products
HSC SERIES / PCB SIDE HEADER / A
Lowest to $1.7463

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3548 $54.1920
90+ $1.1117 $100.0530
140+ $1.0769 $150.7660
195+ $1.0422 $203.2290
250+ $1.0075 $251.8750
335+ $0.9032 $302.5720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess