EN
  • EN
  • DE

CSD18514Q5AT

Part No CSD18514Q5AT
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 40V 89A 8VSON  /  N-Channel 40 V 89A (Tc) 74W (Tc) Surface Mount 8-VSONP (5x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr Texas Instruments
Series NexFET™
Package Tape & Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 40 V
Current - Continuous Drain (Id) @ 25°C 89A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 7.9mOhm @ 15A, 10V
Vgs(th) (Max) @ Id 2.4V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 40 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 2683 pF @ 20 V
Power Dissipation (Max) 74W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package 8-VSONP (5x6)
Package / Case 8-PowerTDFN
Base Product Number CSD18514
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.29.0095
Other Names 296-45232-1,296-45232-2,296-45232-6
Standard Package 250
Win Source Part Number 973216-CSD18514Q5AT
Ultra Librarian 3D Model Ultra Librarian CSD18514Q5AT CAD Model

Description

The Texas Instruments CSD18514Q5AT is a state-of-the-art N-Channel NexFET™ power MOSFET designed to deliver high efficiency and performance for a wide range of applications. This MOSFET is part of TI's extensive portfolio of power management solutions, engineered to meet the demands of modern electronic systems.

Key Features

  • Low On-Resistance: The CSD18514Q5AT boasts an ultra-low on-resistance (R<sub>DS(on)) of just 5.8 mΩ at V<sub>GS = 10V, minimizing conduction losses and enhancing overall efficiency.
  • High Continuous Drain Current: With a high continuous drain current (I<sub>D) of 100 A, this MOSFET can handle significant power without compromising performance.
  • Advanced Thermal Performance: The device is encapsulated in a compact SON 5mm x 6mm plastic package, which offers exceptional thermal resistance, ensuring reliable operation even under high-temperature conditions.
  • Low Q<sub>g and Q<sub>sw: The MOSFET features low total gate charge (Q<sub>g) and low gate-to-drain charge (Q<sub>sw), which results in reduced switching losses, making it suitable for high-frequency applications.

Applications

The CSD18514Q5AT is versatile and can be used in a variety of applications, including:

  • DC/DC converters
  • Motor drives
  • Power supplies
  • Load switches
  • Hot swap applications

Quality and Reliability

Texas Instruments is known for its commitment to quality and the CSD18514Q5AT is no exception. It is designed to meet rigorous industry standards, ensuring long-term reliability and performance. The device is RoHS compliant and is characterized for operation from -55°C to 150°C, making it suitable for harsh environments.

Support and Resources

Designers can take advantage of Texas Instruments' comprehensive support, including detailed datasheets, application notes, and design tools. TI's E2E™ support forums are also available for technical support and to facilitate discussions with other engineers and TI experts.

You May Also Be Interested in

Rohm Semiconductor
MOSFET P-CH 20V 1A WEMT6
Lowest to $2.8240
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
STMicroelectronics
MOSFET N-CH 800V 11A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 5A TO-220FP
Need more? Email Us
ON Semiconductor
Power MOSFET 30 V, 54 A, Single N-Channel, DPAK/IPAK
Lowest to $0.2900
Infineon Technologies
MOSFET N-CH 30V 11A 8-SOIC
Lowest to $1.6320
IXYS
Polar HiPerFET Power MOSFET
Lowest to $5.1136
Vishay
Dual N-Channel 40-V (D-S) MOSFET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 15A TO-220FP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3656 $51.1840
295+ $0.3424 $101.0080
455+ $0.3309 $150.5595
650+ $0.3077 $200.0050
845+ $0.2962 $250.2890
1,055+ $0.2846 $300.2530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,750 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess