Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 12V
Current - Continuous Drain (Id) at 25°C 22A
Drive Voltage (Max Rds On, Min Rds On) 2.5V, 4.5V
Rds On (Maximum) at Id, Vgs 9.3mOhm at 5A, 4.5V
Vgs(th) (Maximum) at Id 1.1V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 6.6nC at 4.5V
Maximum Vgs ±8V
Input Capacitance (Ciss) (Maximum) at Vds 997pF at 6V
Power Dissipation (Maximum) 2.7W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Supplier Device Package 6-WSON (2x2)
Manufacturer Package 6-VDFN Exposed Pad
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801062-CSD13202Q2
Ultra Librarian 3D Model Ultra Librarian CSD13202Q2 CAD Model

Description

The CSD13202Q2 is a state-of-the-art N-Channel NexFET™ power MOSFET designed and manufactured by Texas Instruments. This high-performance MOSFET is a testament to Texas Instruments' commitment to providing innovative solutions for power management challenges across a wide range of applications.

Key Features

  • Low On-Resistance: The CSD13202Q2 boasts an ultra-low on-resistance (R<sub>DS(on)) of 8.7 mΩ at V<sub>GS = 4.5 V, which helps in achieving high efficiency in power conversion applications.
  • Advanced Packaging: Packaged in a compact 2x2 mm SON package, the CSD13202Q2 is optimized for space-constrained applications, providing excellent power density.
  • High Continuous Drain Current: It supports a high continuous drain current (I<sub>D) of 13.5 A, making it suitable for high-power applications.
  • Thermal Management: The MOSFET is designed with excellent thermal characteristics, ensuring reliable performance even under high temperature operating conditions.

Applications

The CSD13202Q2 is ideal for a variety of applications, including:

  • DC/DC Converters
  • Power Supply Modules
  • Battery Management Systems
  • Load Switches
  • Point of Load (POL) Solutions

Performance and Quality

With its robust performance and high-quality build, the CSD13202Q2 from Texas Instruments is designed to meet the rigorous demands of modern electronic circuits. Its low on-resistance and high current handling capabilities ensure minimal power loss and high efficiency, which is critical for battery-powered devices and energy-sensitive applications.

For designers looking for a reliable and efficient power MOSFET solution, the CSD13202Q2 presents itself as an excellent choice. Its compact footprint, combined with its high performance, makes it a go-to component for designing power management systems that require a balance of power density, efficiency, and thermal performance.

For more information, datasheets, and support resources, please visit the Texas Instruments product page.

You May Also Be Interested in

Vishay
Power MOSFET | MOSFET N-CH 100V 4.3A DPAK
Lowest to $0.2394
ECAD model for IRFR110TR
Vishay
Power MOSFET | MOSFET N-CH 60V 14A DPAK
Lowest to $0.2525
ECAD model for IRLR024TR
Vishay
Power MOSFET(Vdss=600V, Rds(on)max=1.2ohm, Id=6.2A) | MOSFET N-CH 600V 6.2A D2PAK
Lowest to $2.6520
ECAD model for IRFBC40AS
Infineon Technologies
HEXFET Power MOSFET | MOSFET N-CH 25V 57A IPAK
Need more? Email Us
ECAD model for IRLU8259PBF
Infineon Technologies
FETKY™ MOSFET / SCHOTTKY DIODE | MOSFET N-CH 30V 8.3A 8-SOIC
Need more? Email Us
ECAD model for IRF7807VD2
ON Semiconductor
N-Channel Power Trench® MOSFET 150 V, 2 A, 236 mΩ | MOSFET N-CH 150V 2A SOT-223
Lowest to $0.1041
ECAD model for FDT86246
Infineon Technologies
HEXFET®Power MOSFET | MOSFET N-CH 40V 10A 8-SOIC
Need more? Email Us
ECAD model for IRF7471PBF
STMicroelectronics
N-channel 650 V, 0.067 ohm typ., 35 A MDmesh V Power MOSFET | MOSFET N-CH 650V 35A TO220FP
Lowest to $3.9979
ECAD model for STF45N65M5
Vishay
Power MOSFET(Vdss=60V, Rds(on)=0.20ohm, Id=2.7A) | MOSFET N-CH 60V 2.7A SOT223
Lowest to $0.4642
ECAD model for IRFL014

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
420+ $0.1197 $50.2740
895+ $0.1122 $100.4190
1,385+ $0.1084 $150.1340
1,985+ $0.1008 $200.0880
2,580+ $0.0970 $250.2600
3,220+ $0.0932 $300.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 116,888 pieces
MOQ: 420 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention