Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Texas Instruments
Series *
Package Bulk
Standard Package 1
RoHS Status Not applicable
MSL Level 3 (168 Hours)
Win Source Part Number 1342237-SN310559DR
Ultra Librarian 3D Model Ultra Librarian SN310559DR CAD Model

Description

The Texas Instruments SN310559DR is a high-performance device that belongs to a family of integrated circuits designed for a range of applications. This particular product is known for its reliability and versatility, making it a go-to choice for professionals in the electronics industry.

Key Features

  • High Precision: The SN310559DR is engineered for accuracy, ensuring that it performs consistently across various conditions.
  • Low Power Consumption: Designed with energy efficiency in mind, this device operates on low power, making it suitable for battery-powered applications.
  • Durability: Built to last, the SN310559DR can withstand harsh environments and is resistant to common forms of wear and tear.
  • Integration: Its compact form factor allows for easy integration into existing systems without the need for significant modifications.

Applications

The versatility of the SN310559DR makes it ideal for a wide range of applications, including:

  • Industrial control systems
  • Automotive electronics
  • Communication equipment
  • Power management solutions
  • Consumer electronics

Technical Specifications

Parameter Value Package / Case SOIC-8 Operating Temperature -40°C to +85°C Mounting Type Surface Mount Supply Voltage Specified by manufacturer

Quality and Support

Texas Instruments is known for its commitment to quality, and the SN310559DR is no exception. Customers can expect robust technical support and comprehensive documentation, ensuring a smooth integration and long-term performance.

Note: For detailed technical specifications, please refer to the official Texas Instruments datasheet for the SN310559DR.

You May Also Be Interested in

Intersil
IC CROSSPOINT SWITCH 16-SOIC
Need more? Email Us
ECAD model for HA4344BCBZ
Analog Devices Inc.
1.2 A Programmable Device Power Supply | IC POWER SUPPLY 72CSPBGA
Need more? Email Us
ECAD model for AD5560JBCZ
Lumissil Microsystems
IC NETWORKING
Need more? Email Us
ECAD model for CG5316B0-A2NE3
Broadcom Limited
200 MHz Knowledge-Based Network Processor IC
Need more? Email Us
ECAD model for NL6512DVH-200
Microchip Technology
IC AUTHENTICATION CHIP
Lowest to $1.8023
ECAD model for ATECC608C-SSHDA-T
Broadcom Limited
Proprietary-Interface Knowledge-Based Processor IC
Need more? Email Us
ECAD model for NL5064GFS-200
ON Semiconductor
CAS24C128HU4IGT3
Need more? Email Us
ECAD model for CAS24C128HU4IGT3
Cypress Semiconductor Corp
5V Integrated Processor Companion with Memory | IC PROCESSOR COMPANION 14SOIC
Need more? Email Us
ECAD model for FM31278-G
Qorvo US Inc.
RF Front End 400-1100MHz NF 2.4 IP3-13dBm
Lowest to $64.2352
ECAD model for RF2418TR13

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention