EN
  • EN
  • DE

COP8SGE7VEJ8/NOPB

Part No COP8SGE7VEJ8/NOPB
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB OTP 44QFP / MCU 8-bit COP8 CISC 8KB EPROM 3.3V/5V 44-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series COP8 8SG
Packaging Tray
Part Status Obsolete(EOL)
Core Processor COP8
Core Size 8-Bit
Speed 15MHz
Connectivity Microwire/Plus (SPI), UART/USART
Peripherals POR, PWM, WDT
Number of I/O 40
Program Memory Size 8KB (8K x 8)
Program Memory Type One Time Programmable(OTP)
RAM Size 256 x 8
Supply Voltage 2.7 V ~ 5.5 V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-LQFP
Manufacturer Package 44-PQFP
Win Source Part Number 771710-COP8SGE7VEJ8/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name COP8
Introduction Date January 01, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian COP8SGE7VEJ8/NOPB CAD Model

Description

The COP8SGE7VEJ8/NOPB is a high-performance microcontroller unit (MCU) from Texas Instruments, renowned for its robust design and versatile features. This particular MCU is part of the COP8 family of 8-bit microcontrollers, which are designed to offer a balance between processing power and energy efficiency, making them ideal for a wide range of applications.

Key Features

  • Core: The device is built around a powerful 8-bit microcontroller core, which provides a solid foundation for both simple and complex tasks.
  • Clock Speed: It operates at a speed that ensures swift processing of instructions, which is critical for time-sensitive applications.
  • Memory: The MCU comes with an integrated memory system, which includes both program and data storage, facilitating efficient data management and program execution.
  • I/O Ports: Multiple input/output ports are available, allowing the device to interface with a variety of peripherals, sensors, and other electronic components.
  • Power Efficiency: Designed with power conservation in mind, the COP8SGE7VEJ8/NOPB is suitable for battery-powered devices or applications where power availability is a concern.
  • Temperature Range: The device operates within a specified temperature range, ensuring reliability and performance even in harsh environmental conditions.
  • Package: It is offered in a robust package that is designed to facilitate easy integration into a wide variety of systems.

Applications

The COP8SGE7VEJ8/NOPB MCU is incredibly versatile and can be used in numerous applications, including but not limited to:

  • Industrial control systems
  • Automotive systems
  • Consumer electronics
  • Home automation
  • Portable devices

Quality and Reliability

Texas Instruments is known for its commitment to quality and the COP8SGE7VEJ8/NOPB is no exception. It is manufactured to the highest standards to ensure it meets the rigorous demands of industrial and consumer applications. The NOPB designation indicates that the product is lead-free, which is in line with environmentally friendly manufacturing practices.

Overall, the COP8SGE7VEJ8/NOPB from Texas Instruments is a reliable, efficient, and adaptable microcontroller that can serve as the heart of a multitude of electronic systems.

You May Also Be Interested in

Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.6241 $53.2482
5+ $21.8455 $109.2275
8+ $21.1628 $169.3024
10+ $20.4801 $204.8010
13+ $19.7975 $257.3675
17+ $17.7494 $301.7398
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess