EN
  • EN
  • DE

COP8SGE728M8

Part No COP8SGE728M8
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description MCU 8-bit COP8 CISC 8KB EPROM 3.3V/5V 28-Pin SOIC Tube / COP8SG Family 8-Bit CMOS ROM Based and OTP Microcontrollers with 8k to 32k Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1162735-COP8SGE728M8
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name COP8
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian COP8SGE728M8 CAD Model

Description

The Texas Instruments COP8SGE728M8 is a highly integrated microcontroller designed for embedded applications requiring a balance between power efficiency and processing capability. As part of the COP8 family of 8-bit microcontrollers, this device features a robust architecture that is both versatile and reliable for a wide range of uses.

Key Features

  • Core: 8-bit COP8 CPU provides a solid foundation for embedded systems, ensuring compatibility with a broad range of software and hardware tools.
  • Memory: Equipped with 8KB of flash memory, the COP8SGE728M8 offers ample space for program storage, alongside 256 bytes of RAM for efficient data handling.
  • I/O Capabilities: Multiple general-purpose I/O ports enable flexible interfacing with a variety of peripherals, sensors, and actuators, making it ideal for industrial control, consumer electronics, and automation systems.
  • Analog Features: Integrated analog-to-digital converter (ADC) and analog comparators allow for direct interfacing with analog sensors and inputs, simplifying circuit design and reducing external component count.
  • Timers: A range of timers including PWM capability provide precision control for timing-sensitive tasks such as motor control and event scheduling.
  • Communication: Onboard serial communication interfaces support protocols like UART, SPI, and I²C, enabling the microcontroller to communicate with other microprocessors, memory, or peripheral devices.
  • Power Management: Advanced power management features allow for low-power operation modes, reducing power consumption for battery-powered and energy-sensitive applications.
  • Package: The COP8SGE728M8 is available in a 64-pin QFN package, offering a compact footprint suitable for space-constrained applications.

Applications

The versatility of the COP8SGE728M8 makes it an excellent choice for a broad spectrum of applications. Its robust I/O options and integrated peripherals make it suitable for industrial controls, home automation, automotive systems, and portable devices. The microcontroller's power efficiency and processing capabilities also make it a go-to choice for designers looking to optimize their products for performance and power consumption.

Support and Resources

Texas Instruments provides extensive support and resources for the COP8SGE728M8, including technical documentation, development tools, and software libraries, ensuring a smooth development process for engineers and product designers.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $54.7202 $54.7202
3+ $44.8986 $134.6958
4+ $43.4955 $173.9820
5+ $42.0924 $210.4620
7+ $40.6894 $284.8258
9+ $36.4801 $328.3209
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 752 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess