EN
  • EN
  • DE

COP8CCR9HVA8/NOPB

Part No COP8CCR9HVA8/NOPB
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 44PLCC / MCU 8-bit COP8 CISC 32KB Flash 3.3V/5V 44-Pin PLCC Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series COP8 8C
Packaging Tube
Core Processor COP8
Core Size 8-Bit
Speed 20MHz
Connectivity Microwire/Plus (SPI), UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 37
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage 2.7 V ~ 5.5 V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-LCC (J-Lead)
Manufacturer Package 44-PLCC (16.58x16.58)
Win Source Part Number 771702-COP8CCR9HVA8/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name COP8CCR9
Introduction Date April 01, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian COP8CCR9HVA8/NOPB CAD Model

Description

Texas Instruments COP8CCR9HVA8/NOPB Microcontroller

The Texas Instruments COP8CCR9HVA8/NOPB is a high-performance 8-bit microcontroller that is part of the COP8 family, designed for a wide array of applications ranging from industrial control systems to automotive electronics. This robust MCU is notable for its integration of features that enhance system reliability, reduce power consumption, and offer versatile interfacing options.

At the heart of the COP8CCR9HVA8/NOPB microcontroller is a powerful 8-bit core that delivers efficient processing capabilities while maintaining low power operation. The device operates at a wide voltage range, making it suitable for battery-powered applications and systems with variable power supplies. Its clock management system allows for dynamic adjustment of the operating frequency to balance performance and power consumption, tailored to the application's needs.

The MCU comes with a rich set of peripherals that include multiple timers/counters, a versatile serial communication interface, and ample GPIOs that can be configured to handle various digital signals. The onboard memory includes both Flash and RAM, providing ample space for program storage and data manipulation. The Flash memory allows for in-system programming, which is a valuable feature for firmware updates and application tuning.

Safety and reliability are key considerations in the design of the COP8CCR9HVA8/NOPB. Built-in watchdog timers help prevent system lock-ups, while brown-out detection ensures stable operation under fluctuating power conditions. Additionally, the MCU's design is focused on electromagnetic compatibility (EMC) and electrostatic discharge (ESD) protection, which is critical in harsh electrical environments.

The COP8CCR9HVA8/NOPB is available in a robust package that is designed to withstand the rigors of industrial applications. Texas Instruments' commitment to quality ensures that this microcontroller meets the stringent requirements of the automotive industry, making it an ideal choice for designers looking for a reliable and versatile MCU solution.

Overall, the Texas Instruments COP8CCR9HVA8/NOPB microcontroller is a testament to the company's dedication to providing high-quality, high-performance integrated circuits that meet the evolving needs of the electronics industry.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess